Emerson Automation Solutions – Rosemount MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems MLT 3 with Internal Power Supply

Description
Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen and moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can be designed as single stand-alone analyzers or as a central interface for multiple Analyzer Modules with a network board. They feature FOUNDATION Fieldbus communication, as well as built-in PLC and calculator functionality. Several certifications are available, e. g. ATEX, CSA-C/US, GOST, and other for hazardous area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 3 with Internal Power Supply Housed in a 19-inch enclosure (thermostatically controlled option), the MLT 3 gas analyzer has an internal power supply and can measure up to four gas components.
Datasheet
Description
Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen and moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can be designed as single stand-alone analyzers or as a central interface for multiple Analyzer Modules with a network board. They feature FOUNDATION Fieldbus communication, as well as built-in PLC and calculator functionality. Several certifications are available, e. g. ATEX, CSA-C/US, GOST, and other for hazardous area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 3 with Internal Power Supply Housed in a 19-inch enclosure (thermostatically controlled option), the MLT 3 gas analyzer has an internal power supply and can measure up to four gas components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems - MLT 3 with Internal Power Supply - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems
MLT 3 with Internal Power Supply
MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems MLT 3 with Internal Power Supply
Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen and moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can be designed as single stand-alone analyzers or as a central interface for multiple Analyzer Modules with a network board. They feature FOUNDATION Fieldbus communication, as well as built-in PLC and calculator functionality. Several certifications are available, e. g. ATEX, CSA-C/US, GOST, and other for hazardous area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 3 with Internal Power Supply Housed in a 19-inch enclosure (thermostatically controlled option), the MLT 3 gas analyzer has an internal power supply and can measure up to four gas components.

Rosemount Analytical’s MLT, CLD and FID series of analyzers offer MLT with multi-component, multi-method analysis utilizing non-dispersive infrared, visible, ultraviolet (NDIR/UV/VIS), thermal conductivity (TCD), paramagnetic, and electrochemical sensor technologies (pO2/eO2), trace oxygen and moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT analyzers can be designed as single stand-alone analyzers or as a central interface for multiple Analyzer Modules with a network board. They feature FOUNDATION Fieldbus communication, as well as built-in PLC and calculator functionality.

Several certifications are available, e. g. ATEX, CSA-C/US, GOST, and other for hazardous area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications.

MLT 3 with Internal Power Supply
Housed in a 19-inch enclosure (thermostatically controlled option), the MLT 3 gas analyzer has an internal power supply and can measure up to four gas components.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Gas Instruments
Product Number MLT 3 with Internal Power Supply
Product Name MLT, CLD and FID Multi-Component and Multi-Method Analyzers and Analyzer Systems
Measurement Type %Volume; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-30%); CO2; (0-5 ppm, 0-100%); CO; (0-10 ppm, 0-100%); Methane (CH4) / Natural Gas; (0-9000 ppm); NO; (0-150 ppm, 0-100%); NxOx; (0-200 ppm, 0-100%); O2; (0-100%); SO2; (0-25 ppm, 0-80%); SF6; (0-5 ppm, 0-2%); Water Vapor; (0-1000 ppm, 0-10%)
Electrical Outputs Voltage; Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Advance Optima Series Continuous Gas Analyzer - EL3060 - ABB Measurement & Analytics
Specs
Measurement Type %Volume; Trace
Gas Types NH3; (0-30/500 ppm); CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75/150 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
Electrical Outputs Voltage
View Details