Emerson Automation Solutions – Rosemount Heated NO and NOx Analyzer Model NGA 2000

Description
The NGA 2000 WCLD Analyzer Module is a self-contained unit complete with sample conversion, detection and associated electronics. The modular design allows for easy system integration, expandability and flexibility. The WCLD Module may be a "stand alone" instrument with the addition of our Input/Output (I/O) Module and Platform or it can be integrated into a sophisticated multicomponent analysis network. The WCLD analyzer module is designed to meet stringent U.S. Environmental Protection Agency requirements for NOx monitoring. Features Heated sample handling module for hot/wet gas samples Eliminates loss of NO2 in sample condensate Built-in Peltier cooler removes moisture after NO2 conversion Thermoelectrically cooled solid state detector ensures high stability Automated ozonator shut-off on loss of air pressure Remote control and automatic calibration capabilities On-line diagnostics Efficient, interferent-free vitreous carbon NO2 converter Benefits Minimizes external sample handling requirements Meets U.S. Environmental Protection Agency requirements for NOx monitoring
Datasheet
Description
The NGA 2000 WCLD Analyzer Module is a self-contained unit complete with sample conversion, detection and associated electronics. The modular design allows for easy system integration, expandability and flexibility. The WCLD Module may be a "stand alone" instrument with the addition of our Input/Output (I/O) Module and Platform or it can be integrated into a sophisticated multicomponent analysis network. The WCLD analyzer module is designed to meet stringent U.S. Environmental Protection Agency requirements for NOx monitoring. Features Heated sample handling module for hot/wet gas samples Eliminates loss of NO2 in sample condensate Built-in Peltier cooler removes moisture after NO2 conversion Thermoelectrically cooled solid state detector ensures high stability Automated ozonator shut-off on loss of air pressure Remote control and automatic calibration capabilities On-line diagnostics Efficient, interferent-free vitreous carbon NO2 converter Benefits Minimizes external sample handling requirements Meets U.S. Environmental Protection Agency requirements for NOx monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heated NO and NOx Analyzer - Model NGA 2000 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Heated NO and NOx Analyzer
Model NGA 2000
Heated NO and NOx Analyzer Model NGA 2000
The NGA 2000 WCLD Analyzer Module is a self-contained unit complete with sample conversion, detection and associated electronics. The modular design allows for easy system integration, expandability and flexibility. The WCLD Module may be a "stand alone" instrument with the addition of our Input/Output (I/O) Module and Platform or it can be integrated into a sophisticated multicomponent analysis network. The WCLD analyzer module is designed to meet stringent U.S. Environmental Protection Agency requirements for NOx monitoring. Features Heated sample handling module for hot/wet gas samples Eliminates loss of NO2 in sample condensate Built-in Peltier cooler removes moisture after NO2 conversion Thermoelectrically cooled solid state detector ensures high stability Automated ozonator shut-off on loss of air pressure Remote control and automatic calibration capabilities On-line diagnostics Efficient, interferent-free vitreous carbon NO2 converter Benefits Minimizes external sample handling requirements Meets U.S. Environmental Protection Agency requirements for NOx monitoring

The NGA 2000 WCLD Analyzer Module is a self-contained unit complete with sample conversion, detection and associated electronics. The modular design allows for easy system integration, expandability and flexibility. The WCLD Module may be a "stand alone" instrument with the addition of our Input/Output (I/O) Module and Platform or it can be integrated into a sophisticated multicomponent analysis network. The WCLD analyzer module is designed to meet stringent U.S. Environmental Protection Agency requirements for NOx monitoring.

Features

  • Heated sample handling module for hot/wet gas samples
  • Eliminates loss of NO2 in sample condensate
  • Built-in Peltier cooler removes moisture after NO2 conversion
  • Thermoelectrically cooled solid state detector ensures high stability
  • Automated ozonator shut-off on loss of air pressure
  • Remote control and automatic calibration capabilities
  • On-line diagnostics
  • Efficient, interferent-free vitreous carbon NO2 converter

Benefits

  • Minimizes external sample handling requirements
  • Meets U.S. Environmental Protection Agency requirements for NOx monitoring
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Gas Instruments
Product Number Model NGA 2000
Product Name Heated NO and NOx Analyzer
Measurement Type Trace
Application Process Gas
Gas Types NxOx; (0-10000 ppm)
Electrical Outputs Voltage; Current
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Data Logger Software for XP-7 / XPS-7II Series Gas Detectors -  - DOD Technologies Inc.
Specs
Features Intrinsically Safe
Instrument Type Detector
Mounting Type Portable
View Details
Portable Gas Monitor - ALTAIR® Pro Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; NH3; (0-100 ppm); CO; (0-1500 ppm); Cl2; (0-20 ppm); ClO2; (0-1.00 ppm); HCN; (0-30 ppm); H2S; (0-200 ppm); NO2; (0-20 ppm); O2; (0-25% by vol); PH3; (0-5 ppm); SO2; (0-20 ppm)
View Details
Nitrogen Dioxide (NO2) Fixed Gas Detector w/ Remote Sensor (0-20ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types NO2; (0-20ppm)
Number of Gases Monitored Single
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details