R. STAHL, Inc. Cable Glands in Metal EMSKE

Description
Explosion protection type "increased safety" Degree of protection IP68 As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm EMC with earthing cones Short connecting thread Long connecting thread The cable glands EMSKE are certified for use in "increased safety" type enclosures. An advantage is the same construction to 8161. This means, that only one assembly tool is needed whether using a brass or plastic gland. Furthermore there is no difference or reduction in the clamping range between brass and plastic version. For application in areas in which the EMC is important the brass cable gland is available with an earthing cone.
Description
Explosion protection type "increased safety" Degree of protection IP68 As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm EMC with earthing cones Short connecting thread Long connecting thread The cable glands EMSKE are certified for use in "increased safety" type enclosures. An advantage is the same construction to 8161. This means, that only one assembly tool is needed whether using a brass or plastic gland. Furthermore there is no difference or reduction in the clamping range between brass and plastic version. For application in areas in which the EMC is important the brass cable gland is available with an earthing cone.

Suppliers

Company
Product
Description
Supplier Links
Cable Glands in Metal - EMSKE - R. STAHL, Inc.
Stafford, TX, USA
Cable Glands in Metal
EMSKE
Cable Glands in Metal EMSKE
Explosion protection type "increased safety" Degree of protection IP68 As single or multi-cable entry Integrated plug (accessory) for closing unused cable entries Cable diameter ranges from 4 ... 48 mm EMC with earthing cones Short connecting thread Long connecting thread The cable glands EMSKE are certified for use in "increased safety" type enclosures. An advantage is the same construction to 8161. This means, that only one assembly tool is needed whether using a brass or plastic gland. Furthermore there is no difference or reduction in the clamping range between brass and plastic version. For application in areas in which the EMC is important the brass cable gland is available with an earthing cone.
  • Explosion protection type "increased safety"
  • Degree of protection IP68
  • As single or multi-cable entry
  • Integrated plug (accessory) for closing unused cable entries
  • Cable diameter ranges from 4 ... 48 mm
  • EMC with earthing cones
  • Short connecting thread
  • Long connecting thread

The cable glands EMSKE are certified for use in "increased safety" type enclosures. An advantage is the same construction to 8161. This means, that only one assembly tool is needed whether using a brass or plastic gland. Furthermore there is no difference or reduction in the clamping range between brass and plastic version. For application in areas in which the EMC is important the brass cable gland is available with an earthing cone.

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Sealing Glands
Product Number EMSKE
Product Name Cable Glands in Metal
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 2.48 inch (12 to 63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2647320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.2362 to 0.3543 inch (6 to 9 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601068R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers