General Pump Capillary Style Adjustable Thermostat 100439B

Description
Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating, Bulk Packaged (25 per box) Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.
Datasheet
Description
Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating, Bulk Packaged (25 per box) Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capillary Style Adjustable Thermostat - 100439B - General Pump
Mendota Heights, MN, USA
Capillary Style Adjustable Thermostat
100439B
Capillary Style Adjustable Thermostat 100439B
Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating, Bulk Packaged (25 per box) Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.

Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating, Bulk Packaged (25 per box)

Features

  • Panel mounted, dual scale knob.
  • Rapid response, ± 5ºF
  • 60 inch capillary tube with bulb rated to 4000 PSI
  • UL/CSA approved.
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Thermostats
Product Number 100439B
Product Name Capillary Style Adjustable Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- regulator / -guard certified - Typ 8806 – 8807 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details
Mechanical Thermostat KTO 111 / KTS 111 - 11100.0-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 32 to 140 F (0.0 to 60 C)
Voltage 120 to 250 volts
View Details