General Pump Probe Style Thermostat 100995

Description
Probe Style Thermostats, Insulated SS Capillary Copper Immersion Bulb (UL/CSA Approved), 25 Amp, 250V Electric Rating Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.
Description
Probe Style Thermostats, Insulated SS Capillary Copper Immersion Bulb (UL/CSA Approved), 25 Amp, 250V Electric Rating Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.

Suppliers

Company
Product
Description
Supplier Links
Probe Style Thermostat - 100995 - General Pump
Mendota Heights, MN, USA
Probe Style Thermostat
100995
Probe Style Thermostat 100995
Probe Style Thermostats, Insulated SS Capillary Copper Immersion Bulb (UL/CSA Approved), 25 Amp, 250V Electric Rating Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.

Probe Style Thermostats, Insulated SS Capillary Copper Immersion Bulb (UL/CSA Approved), 25 Amp, 250V Electric Rating

Features

  • Panel mounted, dual scale knob.
  • Rapid response, ± 5ºF
  • 60 inch capillary tube with bulb rated to 4000 PSI
  • UL/CSA approved.
Supplier's Site

Technical Specifications

  General Pump
Product Category Thermostats
Product Number 100995
Product Name Probe Style Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Dual Adjustable Thermostat ZR 011 - 01176.0-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 140 F (0.0 to 60 C)
View Details
Thermostats - 2651583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 14 F (-10 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details