General Pump Capillary Style Adjustable Thermostat 100439

Description
Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.
Datasheet
Description
Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capillary Style Adjustable Thermostat - 100439 - General Pump
Mendota Heights, MN, USA
Capillary Style Adjustable Thermostat
100439
Capillary Style Adjustable Thermostat 100439
Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating Features Panel mounted, dual scale knob. Rapid response, ± 5ºF 60 inch capillary tube with bulb rated to 4000 PSI UL/CSA approved.

Probe Style Thermostat Insulated SS Capillary Copper Immersion Bulb (UL/CSA approved), 16(4)A-380V Electric Rating

Features

  • Panel mounted, dual scale knob.
  • Rapid response, ± 5ºF
  • 60 inch capillary tube with bulb rated to 4000 PSI
  • UL/CSA approved.
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Thermostats
Product Number 100439
Product Name Capillary Style Adjustable Thermostat
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details
Hazardous Area Thermostat REX 011 - 01185.1-00 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 77 F (25 C)
View Details
Thermostats - B-1002B -  - VICFUSE
Specs
Voltage 32 volts
View Details