Dynapar Corp. Industrial Duty Encoder Series HR25

Description
The unbreakable code disk meets the demands of the most severe shock and vibration generating processes; and long life bearings that keep tough loads from disrupting internal alignment, avoiding failure due to the disk "crashes" so typical in competitive encoders. Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4 / IP66 sealing option protects against damage from contamination.Packag ed in an industry standard 2.5" enclosure, the Series HR25 offers a variety of mechanical options: servo or face mounting, and 1/4" or 3/8" shafts. Electrical options include: resolutions from 1 to 1024 pulses/revolution; bidirectional operation with optional index; single ended open collector or push-pull outputs, or differential line drivers; and connector or cable exit terminations.The Series HR25 utilizes the latest technology optical emitters and sensors, surface mount assembly and precisely fabricated metal components to deliver high reliability and performance in a compact and economical package.
Datasheet
Description
The unbreakable code disk meets the demands of the most severe shock and vibration generating processes; and long life bearings that keep tough loads from disrupting internal alignment, avoiding failure due to the disk "crashes" so typical in competitive encoders. Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4 / IP66 sealing option protects against damage from contamination.Packag ed in an industry standard 2.5" enclosure, the Series HR25 offers a variety of mechanical options: servo or face mounting, and 1/4" or 3/8" shafts. Electrical options include: resolutions from 1 to 1024 pulses/revolution; bidirectional operation with optional index; single ended open collector or push-pull outputs, or differential line drivers; and connector or cable exit terminations.The Series HR25 utilizes the latest technology optical emitters and sensors, surface mount assembly and precisely fabricated metal components to deliver high reliability and performance in a compact and economical package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Duty Encoder - Series HR25 - Dynapar Corp.
Gurnee, IL, USA
Industrial Duty Encoder
Series HR25
Industrial Duty Encoder Series HR25
The unbreakable code disk meets the demands of the most severe shock and vibration generating processes; and long life bearings that keep tough loads from disrupting internal alignment, avoiding failure due to the disk "crashes" so typical in competitive encoders. Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4 / IP66 sealing option protects against damage from contamination.Packag ed in an industry standard 2.5" enclosure, the Series HR25 offers a variety of mechanical options: servo or face mounting, and 1/4" or 3/8" shafts. Electrical options include: resolutions from 1 to 1024 pulses/revolution; bidirectional operation with optional index; single ended open collector or push-pull outputs, or differential line drivers; and connector or cable exit terminations.The Series HR25 utilizes the latest technology optical emitters and sensors, surface mount assembly and precisely fabricated metal components to deliver high reliability and performance in a compact and economical package.

The unbreakable code disk meets the demands of the most severe shock and vibration generating processes; and long life bearings that keep tough loads from disrupting internal alignment, avoiding failure due to the disk "crashes" so typical in competitive encoders. Protection against installation problems such as wiring errors prevents the encoder from damage, while immunity to electrical noise keeps the encoder signals intact. A NEMA4 / IP66 sealing option protects against damage from contamination.Packaged in an industry standard 2.5" enclosure, the Series HR25 offers a variety of mechanical options: servo or face mounting, and 1/4" or 3/8" shafts. Electrical options include: resolutions from 1 to 1024 pulses/revolution; bidirectional operation with optional index; single ended open collector or push-pull outputs, or differential line drivers; and connector or cable exit terminations.The Series HR25 utilizes the latest technology optical emitters and sensors, surface mount assembly and precisely fabricated metal components to deliver high reliability and performance in a compact and economical package.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number Series HR25
Product Name Industrial Duty Encoder
Encoder Technology Mechanical
Encoder Type Incremental
Encoder Output Quadrature; Index (optional feature)
Output Signal Square Wave; Differential Driver
Counts / Revolution 1 to 1024 (counts/revolution)
Unlock Full Specs
to access all available technical data