Dynapar Corp. Harsh Duty Optical Encoder Series HSD38

Description
Northstar's HSD38 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder features a double sealed housing that allows the encoder to be operated in regulatory washdown and high pressure steam or caustic chemicals environments. Utilization of an advanced Opto ASIC with innovative packaging techniques enables the encoder to operate in high shock and vibration environments.
Datasheet
Description
Northstar's HSD38 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder features a double sealed housing that allows the encoder to be operated in regulatory washdown and high pressure steam or caustic chemicals environments. Utilization of an advanced Opto ASIC with innovative packaging techniques enables the encoder to operate in high shock and vibration environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Duty Optical Encoder - Series HSD38 - Dynapar Corp.
Gurnee, IL, USA
Harsh Duty Optical Encoder
Series HSD38
Harsh Duty Optical Encoder Series HSD38
Northstar's HSD38 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder features a double sealed housing that allows the encoder to be operated in regulatory washdown and high pressure steam or caustic chemicals environments. Utilization of an advanced Opto ASIC with innovative packaging techniques enables the encoder to operate in high shock and vibration environments.

Northstar's HSD38 Extreme Duty Industrial Hollowshaft Encoder accepts up to 1" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder features a double sealed housing that allows the encoder to be operated in regulatory washdown and high pressure steam or caustic chemicals environments. Utilization of an advanced Opto ASIC with innovative packaging techniques enables the encoder to operate in high shock and vibration environments.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number Series HSD38
Product Name Harsh Duty Optical Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature
Output Signal Square Wave; Voltage
Unlock Full Specs
to access all available technical data