Dynapar Corp. Mill-Duty RIM Tach® Encoder 1250

Description
The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control applications and is a standard feedback device for AC & DC variable speed drives. The RIM Tach® 1250 is the process industry's answer to a large thru-shaft option for precise speed control.Constructed of ductile cast iron, it ensures maximum strength and endurance for possible exposure to acid wash down in pulp and paper applications. The enclosure accommodates both end-of-shaft and thru-shaft mountings and is universally machined to accommodate all sensor modules, regardless of the desired pulse count.The RIM Tach® 1250 sensor module is engineered to provide a non-contact sensor and electronics in one interchangeable hermetically sealed package. Encapsulated surface mount electronics provide resistance to water, oil, dirt, high temperatures, shock and vibrations and overall harsh environments. The RIM Tach® 1250 can accommodate up to 2048 pulses per revolution and is bidirectional providing square wave outputs. The sensor module is very simple to change, just remove four screws and slide the new module in place.There are no bearings to fail or requirements for flexible couplings because its magnetized drum assembly is attached directly to the shaft. The mill duty latching connectors are are easy to wire with no need to field solder or to struggle with a crimp pin.
Datasheet
Description
The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control applications and is a standard feedback device for AC & DC variable speed drives. The RIM Tach® 1250 is the process industry's answer to a large thru-shaft option for precise speed control.Constructed of ductile cast iron, it ensures maximum strength and endurance for possible exposure to acid wash down in pulp and paper applications. The enclosure accommodates both end-of-shaft and thru-shaft mountings and is universally machined to accommodate all sensor modules, regardless of the desired pulse count.The RIM Tach® 1250 sensor module is engineered to provide a non-contact sensor and electronics in one interchangeable hermetically sealed package. Encapsulated surface mount electronics provide resistance to water, oil, dirt, high temperatures, shock and vibrations and overall harsh environments. The RIM Tach® 1250 can accommodate up to 2048 pulses per revolution and is bidirectional providing square wave outputs. The sensor module is very simple to change, just remove four screws and slide the new module in place.There are no bearings to fail or requirements for flexible couplings because its magnetized drum assembly is attached directly to the shaft. The mill duty latching connectors are are easy to wire with no need to field solder or to struggle with a crimp pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mill-Duty RIM Tach® Encoder - 1250 - Dynapar Corp.
Gurnee, IL, USA
Mill-Duty RIM Tach® Encoder
1250
Mill-Duty RIM Tach® Encoder 1250
The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control applications and is a standard feedback device for AC & DC variable speed drives. The RIM Tach® 1250 is the process industry's answer to a large thru-shaft option for precise speed control.Constructed of ductile cast iron, it ensures maximum strength and endurance for possible exposure to acid wash down in pulp and paper applications. The enclosure accommodates both end-of-shaft and thru-shaft mountings and is universally machined to accommodate all sensor modules, regardless of the desired pulse count.The RIM Tach® 1250 sensor module is engineered to provide a non-contact sensor and electronics in one interchangeable hermetically sealed package. Encapsulated surface mount electronics provide resistance to water, oil, dirt, high temperatures, shock and vibrations and overall harsh environments. The RIM Tach® 1250 can accommodate up to 2048 pulses per revolution and is bidirectional providing square wave outputs. The sensor module is very simple to change, just remove four screws and slide the new module in place.There are no bearings to fail or requirements for flexible couplings because its magnetized drum assembly is attached directly to the shaft. The mill duty latching connectors are are easy to wire with no need to field solder or to struggle with a crimp pin.

The RIM Tach® 1250 is designed for 12.5 inch diameter type C face motor frames and accessory mounts. This tachometer provides precise, reliable speed signals for many monitoring and control applications and is a standard feedback device for AC & DC variable speed drives. The RIM Tach® 1250 is the process industry's answer to a large thru-shaft option for precise speed control.Constructed of ductile cast iron, it ensures maximum strength and endurance for possible exposure to acid wash down in pulp and paper applications. The enclosure accommodates both end-of-shaft and thru-shaft mountings and is universally machined to accommodate all sensor modules, regardless of the desired pulse count.The RIM Tach® 1250 sensor module is engineered to provide a non-contact sensor and electronics in one interchangeable hermetically sealed package. Encapsulated surface mount electronics provide resistance to water, oil, dirt, high temperatures, shock and vibrations and overall harsh environments. The RIM Tach® 1250 can accommodate up to 2048 pulses per revolution and is bidirectional providing square wave outputs. The sensor module is very simple to change, just remove four screws and slide the new module in place.There are no bearings to fail or requirements for flexible couplings because its magnetized drum assembly is attached directly to the shaft. The mill duty latching connectors are are easy to wire with no need to field solder or to struggle with a crimp pin.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number 1250
Product Name Mill-Duty RIM Tach® Encoder
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Single Channel
Output Signal Current
Counts / Revolution 60 to 2048 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Encoder/Resolver - 146914167 - Radwell International
Specs
Encoder Type Manual Pulse Generator
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details