Dynapar Corp. Hazardous Duty Optical Encoder Series HD25

Description
Northstar's HD25 Harsh Duty Optical Encoder is a compact, Industrial Hubshaft encoder designed to exceed IP66/67 and NEMA 6 enclosure requirements. It is also available in stainless steel that exceeds NEMA 4X and NEMA 6P requirements and is ideal for stringent washdown environments, including those where high pressures team or caustic chemicals are needed to meet regulatory requirements.The HD25 features 100lb axial and radial bearings, -40 to 100 C temperature range and a unique labyrinth double sealed housing and optional dual "redundant" outputs that are covered by a two-year warranty (one year for bearings). Northstar's traditional quality, reliability and value are built-in every HD20 encoder.Also available in this series is an intrinsically-safe version certified to ATEX EEX IA IIB T4 used with the appropriate IS barrier. Accessory barriers can be supplied with the encoder.
Datasheet
Description
Northstar's HD25 Harsh Duty Optical Encoder is a compact, Industrial Hubshaft encoder designed to exceed IP66/67 and NEMA 6 enclosure requirements. It is also available in stainless steel that exceeds NEMA 4X and NEMA 6P requirements and is ideal for stringent washdown environments, including those where high pressures team or caustic chemicals are needed to meet regulatory requirements.The HD25 features 100lb axial and radial bearings, -40 to 100 C temperature range and a unique labyrinth double sealed housing and optional dual "redundant" outputs that are covered by a two-year warranty (one year for bearings). Northstar's traditional quality, reliability and value are built-in every HD20 encoder.Also available in this series is an intrinsically-safe version certified to ATEX EEX IA IIB T4 used with the appropriate IS barrier. Accessory barriers can be supplied with the encoder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Duty Optical Encoder - Series HD25 - Dynapar Corp.
Gurnee, IL, USA
Hazardous Duty Optical Encoder
Series HD25
Hazardous Duty Optical Encoder Series HD25
Northstar's HD25 Harsh Duty Optical Encoder is a compact, Industrial Hubshaft encoder designed to exceed IP66/67 and NEMA 6 enclosure requirements. It is also available in stainless steel that exceeds NEMA 4X and NEMA 6P requirements and is ideal for stringent washdown environments, including those where high pressures team or caustic chemicals are needed to meet regulatory requirements.The HD25 features 100lb axial and radial bearings, -40 to 100 C temperature range and a unique labyrinth double sealed housing and optional dual "redundant" outputs that are covered by a two-year warranty (one year for bearings). Northstar's traditional quality, reliability and value are built-in every HD20 encoder.Also available in this series is an intrinsically-safe version certified to ATEX EEX IA IIB T4 used with the appropriate IS barrier. Accessory barriers can be supplied with the encoder.

Northstar's HD25 Harsh Duty Optical Encoder is a compact, Industrial Hubshaft encoder designed to exceed IP66/67 and NEMA 6 enclosure requirements. It is also available in stainless steel that exceeds NEMA 4X and NEMA 6P requirements and is ideal for stringent washdown environments, including those where high pressures team or caustic chemicals are needed to meet regulatory requirements.The HD25 features 100lb axial and radial bearings, -40 to 100 C temperature range and a unique labyrinth double sealed housing and optional dual "redundant" outputs that are covered by a two-year warranty (one year for bearings). Northstar's traditional quality, reliability and value are built-in every HD20 encoder.Also available in this series is an intrinsically-safe version certified to ATEX EEX IA IIB T4 used with the appropriate IS barrier. Accessory barriers can be supplied with the encoder.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number Series HD25
Product Name Hazardous Duty Optical Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Intrinsically Safe
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model DR274 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 500 (counts/revolution)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1053404-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 1024 (counts/revolution)
View Details