Dynapar Corp. Light Duty Incremental Encoder Series E14

Description
It is an industry-standard Size 14 (1.44" diameter), servo or face-mount encoder unit with a rugged, metal housing. The Series E14 includes precision bearings, an O-ring seal, and a choice of 1/4" or 1/8" diameter stainless steel shaft. Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. The incremental encoders outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. Line drivers with complementary outputs are available for longer cable runs and/or higher ambient electrical noise immunity.
Datasheet
Description
It is an industry-standard Size 14 (1.44" diameter), servo or face-mount encoder unit with a rugged, metal housing. The Series E14 includes precision bearings, an O-ring seal, and a choice of 1/4" or 1/8" diameter stainless steel shaft. Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. The incremental encoders outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. Line drivers with complementary outputs are available for longer cable runs and/or higher ambient electrical noise immunity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Incremental Encoder - Series E14 - Dynapar Corp.
Gurnee, IL, USA
Light Duty Incremental Encoder
Series E14
Light Duty Incremental Encoder Series E14
It is an industry-standard Size 14 (1.44" diameter), servo or face-mount encoder unit with a rugged, metal housing. The Series E14 includes precision bearings, an O-ring seal, and a choice of 1/4" or 1/8" diameter stainless steel shaft. Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. The incremental encoders outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. Line drivers with complementary outputs are available for longer cable runs and/or higher ambient electrical noise immunity.

It is an industry-standard Size 14 (1.44" diameter), servo or face-mount encoder unit with a rugged, metal housing. The Series E14 includes precision bearings, an O-ring seal, and a choice of 1/4" or 1/8" diameter stainless steel shaft. Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. The incremental encoders outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. Line drivers with complementary outputs are available for longer cable runs and/or higher ambient electrical noise immunity.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number Series E14
Product Name Light Duty Incremental Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index (optional feature)
Output Signal Square Wave
Counts / Revolution 100 to 2540 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details
Incremental Rotary Encoder - Model 58T/HF Accu-Coder - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft; Programmable
Encoder Output Quadrature
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1037571-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 16384 (counts/revolution)
View Details