Dynapar Corp. Heavy-Duty Optical Encoder Series HSD44

Description
Even electric motors in the harshest environmentsrequire feedback to ensure smooth speed control. Inthe past, engineers have applied encoders and sensorsdesigned for standard industrial environments intothese extremely harsh environments, impacting systemreliability and increasing life-cycle costs. NorthStar, thefirst name in heavy-duty encoders, has the solution.The heavy rail proven NorthStar HSD44 series opticalencoder was designed to be a survivor. This anodizedaluminum encoder can survive high levels of shock andvibration, wide temperature extremes, and operatingenvironment contaminants. The HSD44 can withstandthe harshest outdoor environments and the toughestindustrial applications.The 1024 pulses-per-revolutio n (PPR) are provided by arugged, stainless steel disk, which is read from aspecially designed optical sensor. An enormous 0.025"sensor gap reduces sensitivity to shock, vibration, andmotor bearing wear. The counter-spiral shaft-couplerprovide s a flexible mount that eliminates resonancethroughout the operating range and will not fatigueunder vibration. Electronics are condensed down to asingle ASIC, reducing the likelihood of electroniccomponent failure.
Datasheet
Description
Even electric motors in the harshest environmentsrequire feedback to ensure smooth speed control. Inthe past, engineers have applied encoders and sensorsdesigned for standard industrial environments intothese extremely harsh environments, impacting systemreliability and increasing life-cycle costs. NorthStar, thefirst name in heavy-duty encoders, has the solution.The heavy rail proven NorthStar HSD44 series opticalencoder was designed to be a survivor. This anodizedaluminum encoder can survive high levels of shock andvibration, wide temperature extremes, and operatingenvironment contaminants. The HSD44 can withstandthe harshest outdoor environments and the toughestindustrial applications.The 1024 pulses-per-revolutio n (PPR) are provided by arugged, stainless steel disk, which is read from aspecially designed optical sensor. An enormous 0.025"sensor gap reduces sensitivity to shock, vibration, andmotor bearing wear. The counter-spiral shaft-couplerprovide s a flexible mount that eliminates resonancethroughout the operating range and will not fatigueunder vibration. Electronics are condensed down to asingle ASIC, reducing the likelihood of electroniccomponent failure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Optical Encoder - Series HSD44 - Dynapar Corp.
Gurnee, IL, USA
Heavy-Duty Optical Encoder
Series HSD44
Heavy-Duty Optical Encoder Series HSD44
Even electric motors in the harshest environmentsrequire feedback to ensure smooth speed control. Inthe past, engineers have applied encoders and sensorsdesigned for standard industrial environments intothese extremely harsh environments, impacting systemreliability and increasing life-cycle costs. NorthStar, thefirst name in heavy-duty encoders, has the solution.The heavy rail proven NorthStar HSD44 series opticalencoder was designed to be a survivor. This anodizedaluminum encoder can survive high levels of shock andvibration, wide temperature extremes, and operatingenvironment contaminants. The HSD44 can withstandthe harshest outdoor environments and the toughestindustrial applications.The 1024 pulses-per-revolutio n (PPR) are provided by arugged, stainless steel disk, which is read from aspecially designed optical sensor. An enormous 0.025"sensor gap reduces sensitivity to shock, vibration, andmotor bearing wear. The counter-spiral shaft-couplerprovide s a flexible mount that eliminates resonancethroughout the operating range and will not fatigueunder vibration. Electronics are condensed down to asingle ASIC, reducing the likelihood of electroniccomponent failure.

Even electric motors in the harshest environmentsrequire feedback to ensure smooth speed control. Inthe past, engineers have applied encoders and sensorsdesigned for standard industrial environments intothese extremely harsh environments, impacting systemreliability and increasing life-cycle costs. NorthStar, thefirst name in heavy-duty encoders, has the solution.The heavy rail proven NorthStar HSD44 series opticalencoder was designed to be a survivor. This anodizedaluminum encoder can survive high levels of shock andvibration, wide temperature extremes, and operatingenvironment contaminants. The HSD44 can withstandthe harshest outdoor environments and the toughestindustrial applications.The 1024 pulses-per-revolution (PPR) are provided by arugged, stainless steel disk, which is read from aspecially designed optical sensor. An enormous 0.025"sensor gap reduces sensitivity to shock, vibration, andmotor bearing wear. The counter-spiral shaft-couplerprovides a flexible mount that eliminates resonancethroughout the operating range and will not fatigueunder vibration. Electronics are condensed down to asingle ASIC, reducing the likelihood of electroniccomponent failure.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number Series HSD44
Product Name Heavy-Duty Optical Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Square Wave; Voltage
Counts / Revolution 1024 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model 30M Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Incremental; Modular Kit
Encoder Output Quadrature
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1036971-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 65536 (counts/revolution)
View Details