Dynapar Corp. Mill-Duty RIM Tach® Encoder 8500

Description
The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide feedback for AC and DC drive control systems.Its ductile cast iron enclosure ensures rugged and reliable performance in the harshest environments. Its bearingless design greatly reduces failures and loading on the system. The RIM Tach® 8500 features a magnetized drum that accommodates large (up to 4.5") thru-shaft or end-of-shaft mounting.The RIM Tach® 8500 accepts one or two stainless steel sensor modules with patented magnetoresistive technology. Each module generates A and B signals in quadrature, an optional index pulse Z, and each of their complements (A, B, Z). These reliable sensor modules can utilize DC power from +5 to +15 volts, provide transient and noise suppression, and reverse polarity protection. The 8500 high performance tachometer provides resolutions up to 1200 pulses per revolution, which is much higher than traditional encoders.
Datasheet
Description
The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide feedback for AC and DC drive control systems.Its ductile cast iron enclosure ensures rugged and reliable performance in the harshest environments. Its bearingless design greatly reduces failures and loading on the system. The RIM Tach® 8500 features a magnetized drum that accommodates large (up to 4.5") thru-shaft or end-of-shaft mounting.The RIM Tach® 8500 accepts one or two stainless steel sensor modules with patented magnetoresistive technology. Each module generates A and B signals in quadrature, an optional index pulse Z, and each of their complements (A, B, Z). These reliable sensor modules can utilize DC power from +5 to +15 volts, provide transient and noise suppression, and reverse polarity protection. The 8500 high performance tachometer provides resolutions up to 1200 pulses per revolution, which is much higher than traditional encoders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mill-Duty RIM Tach® Encoder - 8500 - Dynapar Corp.
Gurnee, IL, USA
Mill-Duty RIM Tach® Encoder
8500
Mill-Duty RIM Tach® Encoder 8500
The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide feedback for AC and DC drive control systems.Its ductile cast iron enclosure ensures rugged and reliable performance in the harshest environments. Its bearingless design greatly reduces failures and loading on the system. The RIM Tach® 8500 features a magnetized drum that accommodates large (up to 4.5") thru-shaft or end-of-shaft mounting.The RIM Tach® 8500 accepts one or two stainless steel sensor modules with patented magnetoresistive technology. Each module generates A and B signals in quadrature, an optional index pulse Z, and each of their complements (A, B, Z). These reliable sensor modules can utilize DC power from +5 to +15 volts, provide transient and noise suppression, and reverse polarity protection. The 8500 high performance tachometer provides resolutions up to 1200 pulses per revolution, which is much higher than traditional encoders.

The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide feedback for AC and DC drive control systems.Its ductile cast iron enclosure ensures rugged and reliable performance in the harshest environments. Its bearingless design greatly reduces failures and loading on the system. The RIM Tach® 8500 features a magnetized drum that accommodates large (up to 4.5") thru-shaft or end-of-shaft mounting.The RIM Tach® 8500 accepts one or two stainless steel sensor modules with patented magnetoresistive technology. Each module generates A and B signals in quadrature, an optional index pulse Z, and each of their complements (A, B, Z). These reliable sensor modules can utilize DC power from +5 to +15 volts, provide transient and noise suppression, and reverse polarity protection. The 8500 high performance tachometer provides resolutions up to 1200 pulses per revolution, which is much higher than traditional encoders.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number 8500
Product Name Mill-Duty RIM Tach® Encoder
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Single Channel
Output Signal Current
Counts / Revolution 60 to 1200 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Rotary Incremental Encoders - 9425 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
kit-encoders - KTD-BC00B-0812-E74Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details