Dynapar Corp. Light Duty Integral Coupling Encoder Series E14IC

Description
The Series E14 includes precision bearings and an O-ring seal and accommodates a 1/4" or 3/8" diameter stainless steel shaft.Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. Line drivers with complementary outputs are available for longer cable runs and/or higher ambient electrical noise immunity.
Datasheet
Description
The Series E14 includes precision bearings and an O-ring seal and accommodates a 1/4" or 3/8" diameter stainless steel shaft.Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. Line drivers with complementary outputs are available for longer cable runs and/or higher ambient electrical noise immunity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Integral Coupling Encoder - Series E14IC - Dynapar Corp.
Gurnee, IL, USA
Light Duty Integral Coupling Encoder
Series E14IC
Light Duty Integral Coupling Encoder Series E14IC
The Series E14 includes precision bearings and an O-ring seal and accommodates a 1/4" or 3/8" diameter stainless steel shaft.Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. Line drivers with complementary outputs are available for longer cable runs and/or higher ambient electrical noise immunity.

The Series E14 includes precision bearings and an O-ring seal and accommodates a 1/4" or 3/8" diameter stainless steel shaft.Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. Line drivers with complementary outputs are available for longer cable runs and/or higher ambient electrical noise immunity.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number Series E14IC
Product Name Light Duty Integral Coupling Encoder
Encoder Technology Mechanical
Encoder Type Incremental
Encoder Output Quadrature; Index (optional feature)
Output Signal Square Wave
Counts / Revolution 1 to 2540 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model 711 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Features Programmable
Encoder Output Single Channel
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1066006-ND - DigiKey
Specs
Output Signal Serial Synchronous Interface
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details