Dynapar Corp. Heavy Duty SLIM Tach® Encoder SL85

Description
The magnetoresistive sensor of the SLIM Tach® SL85 operates with an unparalleled immunity to grease, oil, salt water, dirt, fibers, and dust, thereby eliminating the need for sealing. It occupies only 1.250" of the motor shaft length, enabling the encoder and a flexible coupling or pulley to be mounted on the motor. The simple and sturdy design can be mounted in any attitude quickly and easily.The sensor generates A and B phase quadrature signals and their complements ( -A & -B). The module provides transient and noise suppression, reverse polarity protection, and operates with DC power from +5 to +15 volts. A high power, complementary, line driver output assures clean, crisp signals over long cable lengths. The hardened encapsulated electronics of the SL85 make it especially resistant to heavy machine vibration and accidental impacts.Mounting the SL85 onto the 8.5" (180 C) face of a motor is quick and easy with no adapter plates, bearings, or flexible coupling. Installation can be completed in seconds with no gap adjustments or special tools. The encoder can be removed then reinstalled just as easily. The latching industrial connector requires only a simple screw driver to install. To replace a module, simply remove four screws and replace with a new module. No electrical adjustment or alignment is required.The SL85 pulse wheel assembly is imprinted with magnetic poles that provide higher pulse counts than traditional gear tooth wheels. The higher resolution provides greater accuracy and more precise speed control in your applications. For flexible usage, wheel assemblies are available in a variety of mounting configurations.
Datasheet
Description
The magnetoresistive sensor of the SLIM Tach® SL85 operates with an unparalleled immunity to grease, oil, salt water, dirt, fibers, and dust, thereby eliminating the need for sealing. It occupies only 1.250" of the motor shaft length, enabling the encoder and a flexible coupling or pulley to be mounted on the motor. The simple and sturdy design can be mounted in any attitude quickly and easily.The sensor generates A and B phase quadrature signals and their complements ( -A & -B). The module provides transient and noise suppression, reverse polarity protection, and operates with DC power from +5 to +15 volts. A high power, complementary, line driver output assures clean, crisp signals over long cable lengths. The hardened encapsulated electronics of the SL85 make it especially resistant to heavy machine vibration and accidental impacts.Mounting the SL85 onto the 8.5" (180 C) face of a motor is quick and easy with no adapter plates, bearings, or flexible coupling. Installation can be completed in seconds with no gap adjustments or special tools. The encoder can be removed then reinstalled just as easily. The latching industrial connector requires only a simple screw driver to install. To replace a module, simply remove four screws and replace with a new module. No electrical adjustment or alignment is required.The SL85 pulse wheel assembly is imprinted with magnetic poles that provide higher pulse counts than traditional gear tooth wheels. The higher resolution provides greater accuracy and more precise speed control in your applications. For flexible usage, wheel assemblies are available in a variety of mounting configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty SLIM Tach® Encoder - SL85 - Dynapar Corp.
Gurnee, IL, USA
Heavy Duty SLIM Tach® Encoder
SL85
Heavy Duty SLIM Tach® Encoder SL85
The magnetoresistive sensor of the SLIM Tach® SL85 operates with an unparalleled immunity to grease, oil, salt water, dirt, fibers, and dust, thereby eliminating the need for sealing. It occupies only 1.250" of the motor shaft length, enabling the encoder and a flexible coupling or pulley to be mounted on the motor. The simple and sturdy design can be mounted in any attitude quickly and easily.The sensor generates A and B phase quadrature signals and their complements ( -A & -B). The module provides transient and noise suppression, reverse polarity protection, and operates with DC power from +5 to +15 volts. A high power, complementary, line driver output assures clean, crisp signals over long cable lengths. The hardened encapsulated electronics of the SL85 make it especially resistant to heavy machine vibration and accidental impacts.Mounting the SL85 onto the 8.5" (180 C) face of a motor is quick and easy with no adapter plates, bearings, or flexible coupling. Installation can be completed in seconds with no gap adjustments or special tools. The encoder can be removed then reinstalled just as easily. The latching industrial connector requires only a simple screw driver to install. To replace a module, simply remove four screws and replace with a new module. No electrical adjustment or alignment is required.The SL85 pulse wheel assembly is imprinted with magnetic poles that provide higher pulse counts than traditional gear tooth wheels. The higher resolution provides greater accuracy and more precise speed control in your applications. For flexible usage, wheel assemblies are available in a variety of mounting configurations.

The magnetoresistive sensor of the SLIM Tach® SL85 operates with an unparalleled immunity to grease, oil, salt water, dirt, fibers, and dust, thereby eliminating the need for sealing. It occupies only 1.250" of the motor shaft length, enabling the encoder and a flexible coupling or pulley to be mounted on the motor. The simple and sturdy design can be mounted in any attitude quickly and easily.The sensor generates A and B phase quadrature signals and their complements ( -A & -B). The module provides transient and noise suppression, reverse polarity protection, and operates with DC power from +5 to +15 volts. A high power, complementary, line driver output assures clean, crisp signals over long cable lengths. The hardened encapsulated electronics of the SL85 make it especially resistant to heavy machine vibration and accidental impacts.Mounting the SL85 onto the 8.5" (180 C) face of a motor is quick and easy with no adapter plates, bearings, or flexible coupling. Installation can be completed in seconds with no gap adjustments or special tools. The encoder can be removed then reinstalled just as easily. The latching industrial connector requires only a simple screw driver to install. To replace a module, simply remove four screws and replace with a new module. No electrical adjustment or alignment is required.The SL85 pulse wheel assembly is imprinted with magnetic poles that provide higher pulse counts than traditional gear tooth wheels. The higher resolution provides greater accuracy and more precise speed control in your applications. For flexible usage, wheel assemblies are available in a variety of mounting configurations.

Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number SL85
Product Name Heavy Duty SLIM Tach® Encoder
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Current
Counts / Revolution 64 to 2048 (counts/revolution)
Unlock Full Specs
to access all available technical data