Dynapar Corp. Heavy Duty SLIM Tach® Encoder HS56

Description
The SLIM Tach® HS56's magnetoresistive sensor technology is virtually immune to common contaminants such as grease, oil, water, and dirt. Hardened encapsulated electronics make it especially resistant to heavy machine vibration and accidental impacts. Advanced electronic design offers many features such as operation from 5-26 volts DC power, short circuit protected outputs, and EMI noise resistance. High power complimentary line driver outputs assure clean, crisp signals over long cable lengths.A stainless steel and hard anodized aluminum alloy frame provides exceptional strength, ruggedness, and superior corrosion resistance. Its extra heavy duty bearings are designed to maximize its operational life. Since the entire encoder rides on large motor style bearings, the unit can tolerate considerable shaft movement. A strong, insulated, stainless steel anti-rotation arm with multiple mounting holes allows the encoder to move axially, radially, and at a tangent. The simple prealigned design of the HS56 does not require user adjustments.
Datasheet
Description
The SLIM Tach® HS56's magnetoresistive sensor technology is virtually immune to common contaminants such as grease, oil, water, and dirt. Hardened encapsulated electronics make it especially resistant to heavy machine vibration and accidental impacts. Advanced electronic design offers many features such as operation from 5-26 volts DC power, short circuit protected outputs, and EMI noise resistance. High power complimentary line driver outputs assure clean, crisp signals over long cable lengths.A stainless steel and hard anodized aluminum alloy frame provides exceptional strength, ruggedness, and superior corrosion resistance. Its extra heavy duty bearings are designed to maximize its operational life. Since the entire encoder rides on large motor style bearings, the unit can tolerate considerable shaft movement. A strong, insulated, stainless steel anti-rotation arm with multiple mounting holes allows the encoder to move axially, radially, and at a tangent. The simple prealigned design of the HS56 does not require user adjustments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty SLIM Tach® Encoder - HS56 - Dynapar Corp.
Gurnee, IL, USA
Heavy Duty SLIM Tach® Encoder
HS56
Heavy Duty SLIM Tach® Encoder HS56
The SLIM Tach® HS56's magnetoresistive sensor technology is virtually immune to common contaminants such as grease, oil, water, and dirt. Hardened encapsulated electronics make it especially resistant to heavy machine vibration and accidental impacts. Advanced electronic design offers many features such as operation from 5-26 volts DC power, short circuit protected outputs, and EMI noise resistance. High power complimentary line driver outputs assure clean, crisp signals over long cable lengths.A stainless steel and hard anodized aluminum alloy frame provides exceptional strength, ruggedness, and superior corrosion resistance. Its extra heavy duty bearings are designed to maximize its operational life. Since the entire encoder rides on large motor style bearings, the unit can tolerate considerable shaft movement. A strong, insulated, stainless steel anti-rotation arm with multiple mounting holes allows the encoder to move axially, radially, and at a tangent. The simple prealigned design of the HS56 does not require user adjustments.

The SLIM Tach® HS56's magnetoresistive sensor technology is virtually immune to common contaminants such as grease, oil, water, and dirt. Hardened encapsulated electronics make it especially resistant to heavy machine vibration and accidental impacts. Advanced electronic design offers many features such as operation from 5-26 volts DC power, short circuit protected outputs, and EMI noise resistance. High power complimentary line driver outputs assure clean, crisp signals over long cable lengths.A stainless steel and hard anodized aluminum alloy frame provides exceptional strength, ruggedness, and superior corrosion resistance. Its extra heavy duty bearings are designed to maximize its operational life. Since the entire encoder rides on large motor style bearings, the unit can tolerate considerable shaft movement. A strong, insulated, stainless steel anti-rotation arm with multiple mounting holes allows the encoder to move axially, radially, and at a tangent. The simple prealigned design of the HS56 does not require user adjustments.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number HS56
Product Name Heavy Duty SLIM Tach® Encoder
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft
Encoder Output Quadrature
Output Signal Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model DR738 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1077552-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 1 (counts/revolution)
View Details