Dynapar Corp. Heavy Duty SLIM Tach® Encoder SL1250

Description
Employing NorthStar's innovative magneto-resistive technology, this dependable product combines high accuracy with reliable service. Made of anodized aluminum and with a net thickness of only 1.4 inches, the SLIM Tach® SL1250 comes with one or two electrically independent and totally isolated output modules and a high temperature version for operation needs up to 120° C.The SLIM Tach® S1250 assembly is imprinted with magnetic poles, providing higher pulse counts than traditional encoders. Its totally encapsulated electronics make it immune to machine vibration and contaminants. It is resistant to dirt, grease, water, oil, fibers, and dust, making it reliable in hot, wet environments. A high power line driver comes standard. Clean, crisp signals are ensured over long cable lengths, decreasing the need for signal repeaters and saving on total installation costs.The SLIM Tach® 1250's pulse wheels are available in thru-shaft sizes from 0.625 inch to 3.75 inches. The pulse wheels are keyless and very easy to align. The SL1250's thin profile leaves plenty of room on the motor shaft for a brake or pulley and it mounts without bearings, adapter plates, or couplings, eliminating a common source of mechanical problems.
Datasheet
Description
Employing NorthStar's innovative magneto-resistive technology, this dependable product combines high accuracy with reliable service. Made of anodized aluminum and with a net thickness of only 1.4 inches, the SLIM Tach® SL1250 comes with one or two electrically independent and totally isolated output modules and a high temperature version for operation needs up to 120° C.The SLIM Tach® S1250 assembly is imprinted with magnetic poles, providing higher pulse counts than traditional encoders. Its totally encapsulated electronics make it immune to machine vibration and contaminants. It is resistant to dirt, grease, water, oil, fibers, and dust, making it reliable in hot, wet environments. A high power line driver comes standard. Clean, crisp signals are ensured over long cable lengths, decreasing the need for signal repeaters and saving on total installation costs.The SLIM Tach® 1250's pulse wheels are available in thru-shaft sizes from 0.625 inch to 3.75 inches. The pulse wheels are keyless and very easy to align. The SL1250's thin profile leaves plenty of room on the motor shaft for a brake or pulley and it mounts without bearings, adapter plates, or couplings, eliminating a common source of mechanical problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty SLIM Tach® Encoder - SL1250 - Dynapar Corp.
Gurnee, IL, USA
Heavy Duty SLIM Tach® Encoder
SL1250
Heavy Duty SLIM Tach® Encoder SL1250
Employing NorthStar's innovative magneto-resistive technology, this dependable product combines high accuracy with reliable service. Made of anodized aluminum and with a net thickness of only 1.4 inches, the SLIM Tach® SL1250 comes with one or two electrically independent and totally isolated output modules and a high temperature version for operation needs up to 120° C.The SLIM Tach® S1250 assembly is imprinted with magnetic poles, providing higher pulse counts than traditional encoders. Its totally encapsulated electronics make it immune to machine vibration and contaminants. It is resistant to dirt, grease, water, oil, fibers, and dust, making it reliable in hot, wet environments. A high power line driver comes standard. Clean, crisp signals are ensured over long cable lengths, decreasing the need for signal repeaters and saving on total installation costs.The SLIM Tach® 1250's pulse wheels are available in thru-shaft sizes from 0.625 inch to 3.75 inches. The pulse wheels are keyless and very easy to align. The SL1250's thin profile leaves plenty of room on the motor shaft for a brake or pulley and it mounts without bearings, adapter plates, or couplings, eliminating a common source of mechanical problems.

Employing NorthStar's innovative magneto-resistive technology, this dependable product combines high accuracy with reliable service. Made of anodized aluminum and with a net thickness of only 1.4 inches, the SLIM Tach® SL1250 comes with one or two electrically independent and totally isolated output modules and a high temperature version for operation needs up to 120° C.The SLIM Tach® S1250 assembly is imprinted with magnetic poles, providing higher pulse counts than traditional encoders. Its totally encapsulated electronics make it immune to machine vibration and contaminants. It is resistant to dirt, grease, water, oil, fibers, and dust, making it reliable in hot, wet environments. A high power line driver comes standard. Clean, crisp signals are ensured over long cable lengths, decreasing the need for signal repeaters and saving on total installation costs.The SLIM Tach® 1250's pulse wheels are available in thru-shaft sizes from 0.625 inch to 3.75 inches. The pulse wheels are keyless and very easy to align. The SL1250's thin profile leaves plenty of room on the motor shaft for a brake or pulley and it mounts without bearings, adapter plates, or couplings, eliminating a common source of mechanical problems.

Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number SL1250
Product Name Heavy Duty SLIM Tach® Encoder
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Quadrature
Output Signal Voltage
Counts / Revolution 64 to 1024 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental encoder with hollow shaft - RA3101 - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft
View Details
3 suppliers
Encoders - 1882-1069715-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 1000 (counts/revolution)
View Details
Rotary Incremental Encoders - R137S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details