Dynapar Corp. Light Duty Hub Shaft Encoder Series E14HS

Description
The Series E14 Hub Shaft includes precision bearings, an O-ring seal, and a selection of bore sizes ranging from 6 mm to 5/8".Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. A 5V line driver with complementary outputs is available for longer cable runs and higher electrical noise immunity.
Datasheet
Description
The Series E14 Hub Shaft includes precision bearings, an O-ring seal, and a selection of bore sizes ranging from 6 mm to 5/8".Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. A 5V line driver with complementary outputs is available for longer cable runs and higher electrical noise immunity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Duty Hub Shaft Encoder - Series E14HS - Dynapar Corp.
Gurnee, IL, USA
Light Duty Hub Shaft Encoder
Series E14HS
Light Duty Hub Shaft Encoder Series E14HS
The Series E14 Hub Shaft includes precision bearings, an O-ring seal, and a selection of bore sizes ranging from 6 mm to 5/8".Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. A 5V line driver with complementary outputs is available for longer cable runs and higher electrical noise immunity.

The Series E14 Hub Shaft includes precision bearings, an O-ring seal, and a selection of bore sizes ranging from 6 mm to 5/8".Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. A 5V line driver with complementary outputs is available for longer cable runs and higher electrical noise immunity.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number Series E14HS
Product Name Light Duty Hub Shaft Encoder
Encoder Technology Mechanical
Encoder Type Incremental
Encoder Output Quadrature; Index
Output Signal Square Wave
Shaft Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model 755A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Count Rate 1000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1038955-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 10000 (counts/revolution)
View Details