Dynapar Corp. Harsh Duty Optical Encoder Series HSD25

Description
Northstar's HSD25 Harsh Duty Industrial Hubshaft Optical Encoder accepts up to 0.78" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder is also available in stainless steel to meet NEMA 4X and 6P requirements and its sealed housing allows the encoder to be operated when regulatory washdown and high pressure steam orcaustic chemicals are required. Utilization of an advanced Opto ASIC with innovative packaging techniques enables the encoder to operate in high shock and vibration environments.
Datasheet
Description
Northstar's HSD25 Harsh Duty Industrial Hubshaft Optical Encoder accepts up to 0.78" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder is also available in stainless steel to meet NEMA 4X and 6P requirements and its sealed housing allows the encoder to be operated when regulatory washdown and high pressure steam orcaustic chemicals are required. Utilization of an advanced Opto ASIC with innovative packaging techniques enables the encoder to operate in high shock and vibration environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Duty Optical Encoder - Series HSD25 - Dynapar Corp.
Gurnee, IL, USA
Harsh Duty Optical Encoder
Series HSD25
Harsh Duty Optical Encoder Series HSD25
Northstar's HSD25 Harsh Duty Industrial Hubshaft Optical Encoder accepts up to 0.78" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder is also available in stainless steel to meet NEMA 4X and 6P requirements and its sealed housing allows the encoder to be operated when regulatory washdown and high pressure steam orcaustic chemicals are required. Utilization of an advanced Opto ASIC with innovative packaging techniques enables the encoder to operate in high shock and vibration environments.

Northstar's HSD25 Harsh Duty Industrial Hubshaft Optical Encoder accepts up to 0.78" diameter shafts and operates reliably from -40 to 100°C. The hard anodized finish encoder exceeds IP66/IP67 and NEMA 6 enclosure requirements.This robust encoder is also available in stainless steel to meet NEMA 4X and 6P requirements and its sealed housing allows the encoder to be operated when regulatory washdown and high pressure steam orcaustic chemicals are required. Utilization of an advanced Opto ASIC with innovative packaging techniques enables the encoder to operate in high shock and vibration environments.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number Series HSD25
Product Name Harsh Duty Optical Encoder
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft; Intrinsically Safe
Encoder Output Quadrature
Output Signal Square Wave; Voltage
Unlock Full Specs
to access all available technical data