Dynapar Corp. Industrial Duty Encoder Series H56 Rotopulser©

Description
The H56 Rotopulser® design employs an "encoder within an encoder" construction. The internal, high performance hollowshaft encoder is isolated from severe application environments. The heavy duty, cast aluminum housing features two heavy duty bearings and a 5/8" diameter shaft that is available with an optional drive shaft. The housing is completely sealed for washdown and temperature rated for outdoor use.Complete electrical protection guards against failure due to overvoltage, reverse voltage, and output short circuits. For downtime critical applications, a second, redundant output can be ordered to allow quick changeover. The optional dual isolated outputs are completely independent, so one pulse generator can be used to provide drive feedback while the other provides input to a process controller or PLC.
Datasheet
Description
The H56 Rotopulser® design employs an "encoder within an encoder" construction. The internal, high performance hollowshaft encoder is isolated from severe application environments. The heavy duty, cast aluminum housing features two heavy duty bearings and a 5/8" diameter shaft that is available with an optional drive shaft. The housing is completely sealed for washdown and temperature rated for outdoor use.Complete electrical protection guards against failure due to overvoltage, reverse voltage, and output short circuits. For downtime critical applications, a second, redundant output can be ordered to allow quick changeover. The optional dual isolated outputs are completely independent, so one pulse generator can be used to provide drive feedback while the other provides input to a process controller or PLC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Duty Encoder - Series H56 Rotopulser© - Dynapar Corp.
Gurnee, IL, USA
Industrial Duty Encoder
Series H56 Rotopulser©
Industrial Duty Encoder Series H56 Rotopulser©
The H56 Rotopulser® design employs an "encoder within an encoder" construction. The internal, high performance hollowshaft encoder is isolated from severe application environments. The heavy duty, cast aluminum housing features two heavy duty bearings and a 5/8" diameter shaft that is available with an optional drive shaft. The housing is completely sealed for washdown and temperature rated for outdoor use.Complete electrical protection guards against failure due to overvoltage, reverse voltage, and output short circuits. For downtime critical applications, a second, redundant output can be ordered to allow quick changeover. The optional dual isolated outputs are completely independent, so one pulse generator can be used to provide drive feedback while the other provides input to a process controller or PLC.

The H56 Rotopulser® design employs an "encoder within an encoder" construction. The internal, high performance hollowshaft encoder is isolated from severe application environments. The heavy duty, cast aluminum housing features two heavy duty bearings and a 5/8" diameter shaft that is available with an optional drive shaft. The housing is completely sealed for washdown and temperature rated for outdoor use.Complete electrical protection guards against failure due to overvoltage, reverse voltage, and output short circuits. For downtime critical applications, a second, redundant output can be ordered to allow quick changeover. The optional dual isolated outputs are completely independent, so one pulse generator can be used to provide drive feedback while the other provides input to a process controller or PLC.

Supplier's Site Datasheet

Technical Specifications

  Dynapar Corp.
Product Category Rotary Encoders
Product Number Series H56 Rotopulser©
Product Name Industrial Duty Encoder
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index (optional feature)
Output Signal Square Wave
Counts / Revolution 1 to 2540 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-DSM510-1024S005-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 1024 (counts/revolution)
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Incremental Rotary Encoder - Model 802S Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2 inch (50.8 mm)
View Details
Rotary Incremental Encoder - 9111S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Absolute multiturn encoder with solid shaft - RM905S - ifm efector inc.
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
View Details