The Micronic HD Rack is made to store more samples in an ANSI/SLAS format rack and is specially designed to be compatible with automated processes.
Features
With its honeycomb design, the high-density rack increases the number of samples that can be stored up to 43% compared to a standard rack in the ANSI/SLAS footprint.
Made from Polycarbonate which has excellent properties for low temperatures
Rack side walls are closed for easy gripping with most robotic arms
Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
The Micronic HD Rack is made to store more samples in an ANSI/SLAS format rack and is specially designed to be compatible with automated processes.
Features
With its honeycomb design, the high-density rack increases the number of samples that can be stored up to 43% compared to a standard rack in the ANSI/SLAS footprint.
- Made from Polycarbonate which has excellent properties for low temperatures
- Rack side walls are closed for easy gripping with most robotic arms
- Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
- Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
- Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment