diaago Micronic 138-2 HD Rack without cover for 0.75ml tubes (empty) (Barcoded A1-H1 side) MP51420

Description
The Micronic HD Rack is made to store more samples in an ANSI/SLAS format rack and is specially designed to be compatible with automated processes. Features With its honeycomb design, the high-density rack increases the number of samples that can be stored up to 43% compared to a standard rack in the ANSI/SLAS footprint. Made from Polycarbonate which has excellent properties for low temperatures Rack side walls are closed for easy gripping with most robotic arms Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Description
The Micronic HD Rack is made to store more samples in an ANSI/SLAS format rack and is specially designed to be compatible with automated processes. Features With its honeycomb design, the high-density rack increases the number of samples that can be stored up to 43% compared to a standard rack in the ANSI/SLAS footprint. Made from Polycarbonate which has excellent properties for low temperatures Rack side walls are closed for easy gripping with most robotic arms Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

Suppliers

Company
Product
Description
Supplier Links
Micronic 138-2 HD Rack without cover for 0.75ml tubes (empty) (Barcoded A1-H1 side) - MP51420 - diaago
Danville, CA, United States
Micronic 138-2 HD Rack without cover for 0.75ml tubes (empty) (Barcoded A1-H1 side)
MP51420
Micronic 138-2 HD Rack without cover for 0.75ml tubes (empty) (Barcoded A1-H1 side) MP51420
The Micronic HD Rack is made to store more samples in an ANSI/SLAS format rack and is specially designed to be compatible with automated processes. Features With its honeycomb design, the high-density rack increases the number of samples that can be stored up to 43% compared to a standard rack in the ANSI/SLAS footprint. Made from Polycarbonate which has excellent properties for low temperatures Rack side walls are closed for easy gripping with most robotic arms Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures) Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml) Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment

The Micronic HD Rack is made to store more samples in an ANSI/SLAS format rack and is specially designed to be compatible with automated processes.

Features

With its honeycomb design, the high-density rack increases the number of samples that can be stored up to 43% compared to a standard rack in the ANSI/SLAS footprint.

  • Made from Polycarbonate which has excellent properties for low temperatures
  • Rack side walls are closed for easy gripping with most robotic arms
  • Compatible with the leading sample storage automation systems (-20°C, -80°C and lower temperatures)
  • Free of any detectable RNase or DNase contamination and the endotoxin level of produced and packaged labware is limited to an acceptable minimum (< 0.01 EU/ml)
  • Micronic labware is manufactured and assembled in-house in a NEN-EN-ISO14644-1 Class 7 certified clean room environment
Supplier's Site

Technical Specifications

  diaago
Product Category Uncategorized Products
Product Number MP51420
Product Name Micronic 138-2 HD Rack without cover for 0.75ml tubes (empty) (Barcoded A1-H1 side)
Unlock Full Specs
to access all available technical data