ASG, Division of Jergens, Inc. Torque Tester for Automation Model HM-100

Description
Torque Accuracy: +/- 0.5% Comes with certificate of calibration traceable to N.I.S.T. Easy calibration of screwdriver without removing from machine Data output and analog output Data output for SPC 2 Modes of Operation: Track and Peak Reads torque clockwise or counterclockwise Test screwdrivers used in autofeeders, robots or built into assembly machines Separate transducer Size: Meter Size: 5.7 x 6.6 x 3in. (165x95x55 mm) Detector Size: 4.7 x 1.8 x 1.3 in. ( 119×45×33mm ) Weight: Meter Weight: 2.2 lb (1kg) Detector Weight: 0.8 lb (0.35 kg) Battery Pack/Charging Time: 6V NiMH (within 6 hours) Continuous Operating Time on a Full Charge: 30 hours Battery Life: About 300 charges 220V available, contact ASG for additional information Each HM-100 comes with: ASG #64045 rundown adapter Buffer spring with 0.15 to 0.16 N.m torque range
Description
Torque Accuracy: +/- 0.5% Comes with certificate of calibration traceable to N.I.S.T. Easy calibration of screwdriver without removing from machine Data output and analog output Data output for SPC 2 Modes of Operation: Track and Peak Reads torque clockwise or counterclockwise Test screwdrivers used in autofeeders, robots or built into assembly machines Separate transducer Size: Meter Size: 5.7 x 6.6 x 3in. (165x95x55 mm) Detector Size: 4.7 x 1.8 x 1.3 in. ( 119×45×33mm ) Weight: Meter Weight: 2.2 lb (1kg) Detector Weight: 0.8 lb (0.35 kg) Battery Pack/Charging Time: 6V NiMH (within 6 hours) Continuous Operating Time on a Full Charge: 30 hours Battery Life: About 300 charges 220V available, contact ASG for additional information Each HM-100 comes with: ASG #64045 rundown adapter Buffer spring with 0.15 to 0.16 N.m torque range

Suppliers

Company
Product
Description
Supplier Links
Torque Tester for Automation - Model HM-100 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Torque Tester for Automation
Model HM-100
Torque Tester for Automation Model HM-100
Torque Accuracy: +/- 0.5% Comes with certificate of calibration traceable to N.I.S.T. Easy calibration of screwdriver without removing from machine Data output and analog output Data output for SPC 2 Modes of Operation: Track and Peak Reads torque clockwise or counterclockwise Test screwdrivers used in autofeeders, robots or built into assembly machines Separate transducer Size: Meter Size: 5.7 x 6.6 x 3in. (165x95x55 mm) Detector Size: 4.7 x 1.8 x 1.3 in. ( 119×45×33mm ) Weight: Meter Weight: 2.2 lb (1kg) Detector Weight: 0.8 lb (0.35 kg) Battery Pack/Charging Time: 6V NiMH (within 6 hours) Continuous Operating Time on a Full Charge: 30 hours Battery Life: About 300 charges 220V available, contact ASG for additional information Each HM-100 comes with: ASG #64045 rundown adapter Buffer spring with 0.15 to 0.16 N.m torque range
  • Torque Accuracy: +/- 0.5%
  • Comes with certificate of calibration traceable to N.I.S.T.
  • Easy calibration of screwdriver without removing from machine
  • Data output and analog output
  • Data output for SPC
  • 2 Modes of Operation: Track and Peak
  • Reads torque clockwise or counterclockwise
  • Test screwdrivers used in autofeeders, robots or built into assembly machines
  • Separate transducer
  • Size:
    • Meter Size: 5.7 x 6.6 x 3in. (165x95x55 mm)
    • Detector Size: 4.7 x 1.8 x 1.3 in. ( 119×45×33mm )
  • Weight:
    • Meter Weight: 2.2 lb (1kg)
    • Detector Weight: 0.8 lb (0.35 kg)
  • Battery Pack/Charging Time: 6V NiMH (within 6 hours)
  • Continuous Operating Time on a Full Charge: 30 hours
  • Battery Life: About 300 charges
  • 220V available, contact ASG for additional information

Each HM-100 comes with:

  • ASG #64045 rundown adapter
  • Buffer spring with 0.15 to 0.16 N.m torque range
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Force and Torque Instruments
Product Number Model HM-100
Product Name Torque Tester for Automation
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Testers - 2522777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M7-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Sampling Frequency 14000 Hz
View Details