ASG, Division of Jergens, Inc. Torque Tester for Automation Model HM-10

Description
Torque Accuracy: +/- 0.5% Comes with certificate of calibration traceable to N.I.S.T. Easy calibration of screwdriver without removing from machine Data output and analog output Data output for SPC 2 Modes of Operation: Track and Peak Reads torque clockwise or counterclockwise Test screwdrivers used in autofeeders, robots or built into assembly machines Separate transducer Size: Meter Size: 5.7 x 6.6 x 3in. (165x95x55 mm) Detector Size: 4.7 x 1.8 x 1.3 in. ( 119×45×33mm ) Weight: Meter Weight: 2.2 lb (1kg) Detector Weight: 0.8 lb (0.35 kg) Battery Pack/Charging Time: 6V NiMH (within 6 hours) Continuous Operating Time on a Full Charge: 30 hours Battery Life: About 300 charges 220V available, contact ASG for additional information
Description
Torque Accuracy: +/- 0.5% Comes with certificate of calibration traceable to N.I.S.T. Easy calibration of screwdriver without removing from machine Data output and analog output Data output for SPC 2 Modes of Operation: Track and Peak Reads torque clockwise or counterclockwise Test screwdrivers used in autofeeders, robots or built into assembly machines Separate transducer Size: Meter Size: 5.7 x 6.6 x 3in. (165x95x55 mm) Detector Size: 4.7 x 1.8 x 1.3 in. ( 119×45×33mm ) Weight: Meter Weight: 2.2 lb (1kg) Detector Weight: 0.8 lb (0.35 kg) Battery Pack/Charging Time: 6V NiMH (within 6 hours) Continuous Operating Time on a Full Charge: 30 hours Battery Life: About 300 charges 220V available, contact ASG for additional information

Suppliers

Company
Product
Description
Supplier Links
Torque Tester for Automation - Model HM-10 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Torque Tester for Automation
Model HM-10
Torque Tester for Automation Model HM-10
Torque Accuracy: +/- 0.5% Comes with certificate of calibration traceable to N.I.S.T. Easy calibration of screwdriver without removing from machine Data output and analog output Data output for SPC 2 Modes of Operation: Track and Peak Reads torque clockwise or counterclockwise Test screwdrivers used in autofeeders, robots or built into assembly machines Separate transducer Size: Meter Size: 5.7 x 6.6 x 3in. (165x95x55 mm) Detector Size: 4.7 x 1.8 x 1.3 in. ( 119×45×33mm ) Weight: Meter Weight: 2.2 lb (1kg) Detector Weight: 0.8 lb (0.35 kg) Battery Pack/Charging Time: 6V NiMH (within 6 hours) Continuous Operating Time on a Full Charge: 30 hours Battery Life: About 300 charges 220V available, contact ASG for additional information
  • Torque Accuracy: +/- 0.5%
  • Comes with certificate of calibration traceable to N.I.S.T.
  • Easy calibration of screwdriver without removing from machine
  • Data output and analog output
  • Data output for SPC
  • 2 Modes of Operation: Track and Peak
  • Reads torque clockwise or counterclockwise
  • Test screwdrivers used in autofeeders, robots or built into assembly machines
  • Separate transducer
  • Size:
    • Meter Size: 5.7 x 6.6 x 3in. (165x95x55 mm)
    • Detector Size: 4.7 x 1.8 x 1.3 in. ( 119×45×33mm )
  • Weight:
    • Meter Weight: 2.2 lb (1kg)
    • Detector Weight: 0.8 lb (0.35 kg)
  • Battery Pack/Charging Time: 6V NiMH (within 6 hours)
  • Continuous Operating Time on a Full Charge: 30 hours
  • Battery Life: About 300 charges
  • 220V available, contact ASG for additional information
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Force and Torque Instruments
Product Number Model HM-10
Product Name Torque Tester for Automation
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge PCE-FM 50N - PCE-FM 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 2217470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - M7-50 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 56.2 lbs (25.49 kg)
Sampling Frequency 14000 Hz
View Details