ASG, Division of Jergens, Inc. HIOS HDP-50 Auditing Torque Tester 64003

Description
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output Reads clockwise and counterclockwise Min, Max and Average of last 10 torque readings provided 3 Modes of Operation: Track, Peak, First Peak Up to 100 readings stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells, 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: about 300 charges Find the failure point for fasteners and find the failure point for the hole Audible warning tone can be set to warn operator when desired torque is approached Measure removal torque of fasteners, bottle caps or other container, shear strength, material strength 220V available, contact ASG for additional information Each HDP torque tester includes the following: Battery charger: 7.3-8 V, 500mA 110-240 VAC (US) style wall plug Assorted bits Carrying case
Description
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output Reads clockwise and counterclockwise Min, Max and Average of last 10 torque readings provided 3 Modes of Operation: Track, Peak, First Peak Up to 100 readings stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells, 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: about 300 charges Find the failure point for fasteners and find the failure point for the hole Audible warning tone can be set to warn operator when desired torque is approached Measure removal torque of fasteners, bottle caps or other container, shear strength, material strength 220V available, contact ASG for additional information Each HDP torque tester includes the following: Battery charger: 7.3-8 V, 500mA 110-240 VAC (US) style wall plug Assorted bits Carrying case

Suppliers

Company
Product
Description
Supplier Links
HIOS HDP-50 Auditing Torque Tester - 64003 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS HDP-50 Auditing Torque Tester
64003
HIOS HDP-50 Auditing Torque Tester 64003
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output Reads clockwise and counterclockwise Min, Max and Average of last 10 torque readings provided 3 Modes of Operation: Track, Peak, First Peak Up to 100 readings stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells, 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: about 300 charges Find the failure point for fasteners and find the failure point for the hole Audible warning tone can be set to warn operator when desired torque is approached Measure removal torque of fasteners, bottle caps or other container, shear strength, material strength 220V available, contact ASG for additional information Each HDP torque tester includes the following: Battery charger: 7.3-8 V, 500mA 110-240 VAC (US) style wall plug Assorted bits Carrying case
  • Torque Accuracy: +/- 0.5% of full scale
  • Calibration certificate traceable to N.I.S.T.
  • Data output and analog output
  • Reads clockwise and counterclockwise
  • Min, Max and Average of last 10 torque readings provided
  • 3 Modes of Operation: Track, Peak, First Peak
  • Up to 100 readings stored in memory
  • Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer
  • Battery Pack/Charging Time: 1.2V NiMH x 5 cells, 1,000mA (within 6 hours)
  • Continuous Operating Time on a Full Charge: 8 hours
  • Battery Life: about 300 charges
  • Find the failure point for fasteners and find the failure point for the hole
  • Audible warning tone can be set to warn operator when desired torque is approached
  • Measure removal torque of fasteners, bottle caps or other container, shear strength, material strength
  • 220V available, contact ASG for additional information

Each HDP torque tester includes the following:

  • Battery charger: 7.3-8 V, 500mA 110-240 VAC (US) style wall plug
  • Assorted bits
  • Carrying case
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Force and Torque Instruments
Product Number 64003
Product Name HIOS HDP-50 Auditing Torque Tester
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - M5-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Output Frequency
View Details
Torque Testers - 2522772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details