ASG, Division of Jergens, Inc. DTT-L 100 Digital Torque Tester 66654

Description
Calibration certificate traceable to N.I.S.T. Reads clockwise/counter-cl ockwise 37 hour battery life LCD display size 200 readings stored in memory 3/8" female square drive Not for use with impact or pulse tools Accuracy: +/- 0.5% of full scale accuracy User selectable torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, and lbf.ft 3 Modes of Operation: Track, Peak, and First Peak Multuple Functions: Auto Shutdown, Auto Reset, Pass/Fail, Memory, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State Battery Charger: 9V 500mA 110 Volt with US Plug (Optional International Charger Available: 9 Volt, 670 mA, 90-264 VDC, ASG #66619) Key Buttons: 8 Button Display Digits: 6 Digits Maximum NOTE: Rundown adapters sold separately; International charger also sold separately DTT-L meters are supplied with the following standard items: DTT-L Torque Meter, Battery Charger/Power Adapter
Description
Calibration certificate traceable to N.I.S.T. Reads clockwise/counter-cl ockwise 37 hour battery life LCD display size 200 readings stored in memory 3/8" female square drive Not for use with impact or pulse tools Accuracy: +/- 0.5% of full scale accuracy User selectable torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, and lbf.ft 3 Modes of Operation: Track, Peak, and First Peak Multuple Functions: Auto Shutdown, Auto Reset, Pass/Fail, Memory, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State Battery Charger: 9V 500mA 110 Volt with US Plug (Optional International Charger Available: 9 Volt, 670 mA, 90-264 VDC, ASG #66619) Key Buttons: 8 Button Display Digits: 6 Digits Maximum NOTE: Rundown adapters sold separately; International charger also sold separately DTT-L meters are supplied with the following standard items: DTT-L Torque Meter, Battery Charger/Power Adapter

Suppliers

Company
Product
Description
Supplier Links
DTT-L 100 Digital Torque Tester - 66654 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
DTT-L 100 Digital Torque Tester
66654
DTT-L 100 Digital Torque Tester 66654
Calibration certificate traceable to N.I.S.T. Reads clockwise/counter-cl ockwise 37 hour battery life LCD display size 200 readings stored in memory 3/8" female square drive Not for use with impact or pulse tools Accuracy: +/- 0.5% of full scale accuracy User selectable torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, and lbf.ft 3 Modes of Operation: Track, Peak, and First Peak Multuple Functions: Auto Shutdown, Auto Reset, Pass/Fail, Memory, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State Battery Charger: 9V 500mA 110 Volt with US Plug (Optional International Charger Available: 9 Volt, 670 mA, 90-264 VDC, ASG #66619) Key Buttons: 8 Button Display Digits: 6 Digits Maximum NOTE: Rundown adapters sold separately; International charger also sold separately DTT-L meters are supplied with the following standard items: DTT-L Torque Meter, Battery Charger/Power Adapter
  • Calibration certificate traceable to N.I.S.T.
  • Reads clockwise/counter-clockwise
  • 37 hour battery life
  • LCD display size
  • 200 readings stored in memory
  • 3/8" female square drive
  • Not for use with impact or pulse tools
  • Accuracy: +/- 0.5% of full scale accuracy
  • User selectable torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, and lbf.ft
  • 3 Modes of Operation: Track, Peak, and First Peak
  • Multuple Functions: Auto Shutdown, Auto Reset, Pass/Fail, Memory, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State
  • Battery Charger: 9V 500mA 110 Volt with US Plug (Optional International Charger Available: 9 Volt, 670 mA, 90-264 VDC, ASG #66619)
  • Key Buttons: 8 Button
  • Display Digits: 6 Digits Maximum
  • NOTE: Rundown adapters sold separately; International charger also sold separately
  • DTT-L meters are supplied with the following standard items: DTT-L Torque Meter, Battery Charger/Power Adapter
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Force and Torque Instruments
Product Number 66654
Product Name DTT-L 100 Digital Torque Tester
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

COF gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - M5-2-COF - Mark-10 Corporation
Specs
Rated Load 2.25 lbs (1.02 kg)
Output Frequency
View Details
Torque Testers - 7724362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Dynamometer - 5856408 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details