ASG, Division of Jergens, Inc. HIOS HP-100 Torque Tester 64013

Description
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T.> Data output and analog output Reads clockwise or counterclockwise 3 Modes of Operation: Track, Peak and First Peak Max, Min and Average of last 10 torque readings can be measured Up to 100 readings can be stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: About 300 charges For use with screwdrivers and manual tools Not for use with impact clutches or pulse tools 220V available, contact ASG for additional information NOTE: ASG #916112 is an HP-100 Torque Tester that will read in kgf.cm units
Description
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T.> Data output and analog output Reads clockwise or counterclockwise 3 Modes of Operation: Track, Peak and First Peak Max, Min and Average of last 10 torque readings can be measured Up to 100 readings can be stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: About 300 charges For use with screwdrivers and manual tools Not for use with impact clutches or pulse tools 220V available, contact ASG for additional information NOTE: ASG #916112 is an HP-100 Torque Tester that will read in kgf.cm units

Suppliers

Company
Product
Description
Supplier Links
HIOS HP-100 Torque Tester - 64013 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS HP-100 Torque Tester
64013
HIOS HP-100 Torque Tester 64013
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T.> Data output and analog output Reads clockwise or counterclockwise 3 Modes of Operation: Track, Peak and First Peak Max, Min and Average of last 10 torque readings can be measured Up to 100 readings can be stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: About 300 charges For use with screwdrivers and manual tools Not for use with impact clutches or pulse tools 220V available, contact ASG for additional information NOTE: ASG #916112 is an HP-100 Torque Tester that will read in kgf.cm units
  • Torque Accuracy: +/- 0.5% of full scale
  • Calibration certificate traceable to N.I.S.T.>
  • Data output and analog output
  • Reads clockwise or counterclockwise
  • 3 Modes of Operation: Track, Peak and First Peak
  • Max, Min and Average of last 10 torque readings can be measured
  • Up to 100 readings can be stored in memory
  • Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer
  • Battery Pack/Charging Time: 1.2V NiMH x 5 cells 1,000mA (within 6 hours)
  • Continuous Operating Time on a Full Charge: 8 hours
  • Battery Life: About 300 charges
  • For use with screwdrivers and manual tools
  • Not for use with impact clutches or pulse tools
  • 220V available, contact ASG for additional information
  • NOTE: ASG #916112 is an HP-100 Torque Tester that will read in kgf.cm units
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Force and Torque Instruments
Product Number 64013
Product Name HIOS HP-100 Torque Tester
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 20 lbF / 320 ozF / 10 kgF / 10000 gF / 100 N - M4-20 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 22.48 lbs (10.2 kg)
Output Frequency
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 2522773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details