ASG, Division of Jergens, Inc. DTT-100 Digital Torque Tester 66704

Description
+/- 0.2% full scale accuracy Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise LCD display graphics 17 hour battery life Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft Commincations: Mini USB to USB and RS-232 3 Modes of Operation: Track, Peak, and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State 500 readings store in memory Data collection software Torque Link included. Available for download here 3/8" female square drive Not for use with impact or pulse tools
Description
+/- 0.2% full scale accuracy Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise LCD display graphics 17 hour battery life Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft Commincations: Mini USB to USB and RS-232 3 Modes of Operation: Track, Peak, and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State 500 readings store in memory Data collection software Torque Link included. Available for download here 3/8" female square drive Not for use with impact or pulse tools

Suppliers

Company
Product
Description
Supplier Links
DTT-100 Digital Torque Tester - 66704 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
DTT-100 Digital Torque Tester
66704
DTT-100 Digital Torque Tester 66704
+/- 0.2% full scale accuracy Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise LCD display graphics 17 hour battery life Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft Commincations: Mini USB to USB and RS-232 3 Modes of Operation: Track, Peak, and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State 500 readings store in memory Data collection software Torque Link included. Available for download here 3/8" female square drive Not for use with impact or pulse tools
  • +/- 0.2% full scale accuracy
  • Calibration certificate traceable to N.I.S.T.
  • Reads clockwise or counter-clockwise
  • LCD display graphics
  • 17 hour battery life
  • Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft
  • Commincations: Mini USB to USB and RS-232
  • 3 Modes of Operation: Track, Peak, and First Peak
  • Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State
  • 500 readings store in memory
  • Data collection software Torque Link included. Available for download here
  • 3/8" female square drive
  • Not for use with impact or pulse tools
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Force and Torque Instruments
Product Number 66704
Product Name DTT-100 Digital Torque Tester
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomics force gauge, 500 lbF / 2500 N - ME-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
View Details
Torque Testers - 2217465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details