ASG, Division of Jergens, Inc. HIOS HIT-500 Torque Tester for Impact Tools 64031

Description
The HIOS series HIT torque testers have a separate transducer for testing impact tools Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output Reads torque clockwise or counterclockwise 3 Modes of Operation: Track, Peak, and First Peak Maximum, minimum, and average of last 10 readings can be measured 100 readings stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, and Manual Send to Printer Battery Pack/Charging Time: 6V NiMH (within 8 hours) Continuous Operating Time on a Full Charge: 30 hours Battery Life: About 300 charges 220V available, contact ASG for additional information For use with impact tools Each HIT torque tester includes the following: Battery Charger: 7.2 V, 120 mA 110-120 VAC (US) style wall plug Carrying case
Description
The HIOS series HIT torque testers have a separate transducer for testing impact tools Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output Reads torque clockwise or counterclockwise 3 Modes of Operation: Track, Peak, and First Peak Maximum, minimum, and average of last 10 readings can be measured 100 readings stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, and Manual Send to Printer Battery Pack/Charging Time: 6V NiMH (within 8 hours) Continuous Operating Time on a Full Charge: 30 hours Battery Life: About 300 charges 220V available, contact ASG for additional information For use with impact tools Each HIT torque tester includes the following: Battery Charger: 7.2 V, 120 mA 110-120 VAC (US) style wall plug Carrying case

Suppliers

Company
Product
Description
Supplier Links
HIOS HIT-500 Torque Tester for Impact Tools - 64031 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS HIT-500 Torque Tester for Impact Tools
64031
HIOS HIT-500 Torque Tester for Impact Tools 64031
The HIOS series HIT torque testers have a separate transducer for testing impact tools Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output Reads torque clockwise or counterclockwise 3 Modes of Operation: Track, Peak, and First Peak Maximum, minimum, and average of last 10 readings can be measured 100 readings stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, and Manual Send to Printer Battery Pack/Charging Time: 6V NiMH (within 8 hours) Continuous Operating Time on a Full Charge: 30 hours Battery Life: About 300 charges 220V available, contact ASG for additional information For use with impact tools Each HIT torque tester includes the following: Battery Charger: 7.2 V, 120 mA 110-120 VAC (US) style wall plug Carrying case

The HIOS series HIT torque testers have a separate transducer for testing impact tools

  • Torque Accuracy: +/- 0.5% of full scale
  • Calibration certificate traceable to N.I.S.T.
  • Data output and analog output
  • Reads torque clockwise or counterclockwise
  • 3 Modes of Operation: Track, Peak, and First Peak
  • Maximum, minimum, and average of last 10 readings can be measured
  • 100 readings stored in memory
  • Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, and Manual Send to Printer
  • Battery Pack/Charging Time: 6V NiMH (within 8 hours)
  • Continuous Operating Time on a Full Charge: 30 hours
  • Battery Life: About 300 charges
  • 220V available, contact ASG for additional information
  • For use with impact tools

Each HIT torque tester includes the following:

  • Battery Charger: 7.2 V, 120 mA 110-120 VAC (US) style wall plug
  • Carrying case
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Force and Torque Instruments
Product Number 64031
Product Name HIOS HIT-500 Torque Tester for Impact Tools
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm - MTT03-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Output Digital Serial
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details