ASG, Division of Jergens, Inc. HIOS HP-10 Torque Tester 64011

Description
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output. Data can be imported to a computer, contact ASG for additional information Reads clockwise or counterclockwise 3 Modes of Operation: Track, Peak, and First Peak Max, Min and Average of last 10 torque readings can be measured Up to 100 readings can be stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: About 300 charges For use with screwdrivers and manual toolsspan Not for use with impact clutches or pulse tools 220V available, contact ASG for additional information
Description
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output. Data can be imported to a computer, contact ASG for additional information Reads clockwise or counterclockwise 3 Modes of Operation: Track, Peak, and First Peak Max, Min and Average of last 10 torque readings can be measured Up to 100 readings can be stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: About 300 charges For use with screwdrivers and manual toolsspan Not for use with impact clutches or pulse tools 220V available, contact ASG for additional information

Suppliers

Company
Product
Description
Supplier Links
HIOS HP-10 Torque Tester - 64011 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
HIOS HP-10 Torque Tester
64011
HIOS HP-10 Torque Tester 64011
Torque Accuracy: +/- 0.5% of full scale Calibration certificate traceable to N.I.S.T. Data output and analog output. Data can be imported to a computer, contact ASG for additional information Reads clockwise or counterclockwise 3 Modes of Operation: Track, Peak, and First Peak Max, Min and Average of last 10 torque readings can be measured Up to 100 readings can be stored in memory Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer Battery Pack/Charging Time: 1.2V NiMH x 5 cells 1,000mA (within 6 hours) Continuous Operating Time on a Full Charge: 8 hours Battery Life: About 300 charges For use with screwdrivers and manual toolsspan Not for use with impact clutches or pulse tools 220V available, contact ASG for additional information
  • Torque Accuracy: +/- 0.5% of full scale
  • Calibration certificate traceable to N.I.S.T.
  • Data output and analog output. Data can be imported to a computer, contact ASG for additional information
  • Reads clockwise or counterclockwise
  • 3 Modes of Operation: Track, Peak, and First Peak
  • Max, Min and Average of last 10 torque readings can be measured
  • Up to 100 readings can be stored in memory
  • Multiple Functions: Auto Reset, Manual Reset, Auto Send to Printer, Manual Send to Printer
  • Battery Pack/Charging Time: 1.2V NiMH x 5 cells 1,000mA (within 6 hours)
  • Continuous Operating Time on a Full Charge: 8 hours
  • Battery Life: About 300 charges
  • For use with screwdrivers and manual toolsspan
  • Not for use with impact clutches or pulse tools
  • 220V available, contact ASG for additional information
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Force and Torque Instruments
Product Number 64011
Product Name HIOS HP-10 Torque Tester
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M4-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Output Frequency
View Details
Torque Testers - 7724362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details