ASG, Division of Jergens, Inc. DTT-30 Digital Torque Tester 66702

Description
+/- 0.2% full scale accuracy Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise LCD display graphics 17 hour battery life Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft Commincations: Mini USB to USB and RS-232 3 Modes of Operation: Track, Peak, and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State 500 readings store in memory Data collection software Torque Link included. Available for download here 3/8" female square drive Not for use with impact or pulse tools
Description
+/- 0.2% full scale accuracy Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise LCD display graphics 17 hour battery life Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft Commincations: Mini USB to USB and RS-232 3 Modes of Operation: Track, Peak, and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State 500 readings store in memory Data collection software Torque Link included. Available for download here 3/8" female square drive Not for use with impact or pulse tools

Suppliers

Company
Product
Description
Supplier Links
DTT-30 Digital Torque Tester - 66702 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
DTT-30 Digital Torque Tester
66702
DTT-30 Digital Torque Tester 66702
+/- 0.2% full scale accuracy Calibration certificate traceable to N.I.S.T. Reads clockwise or counter-clockwise LCD display graphics 17 hour battery life Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft Commincations: Mini USB to USB and RS-232 3 Modes of Operation: Track, Peak, and First Peak Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State 500 readings store in memory Data collection software Torque Link included. Available for download here 3/8" female square drive Not for use with impact or pulse tools
  • +/- 0.2% full scale accuracy
  • Calibration certificate traceable to N.I.S.T.
  • Reads clockwise or counter-clockwise
  • LCD display graphics
  • 17 hour battery life
  • Multiple torque units: N.mm, N.cm, N.m, kgf.cm, kgf.m, lbf.in, lbf.ft
  • Commincations: Mini USB to USB and RS-232
  • 3 Modes of Operation: Track, Peak, and First Peak
  • Multiple Functions: Auto Reset, Auto Memory, Auto Zero, Real Time Clock, Pass/Fail Statistics, Torque Bar, Battery Indicator, Charging Status Indicator, and Transducer State
  • 500 readings store in memory
  • Data collection software Torque Link included. Available for download here
  • 3/8" female square drive
  • Not for use with impact or pulse tools
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Force and Torque Instruments
Product Number 66702
Product Name DTT-30 Digital Torque Tester
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - M7-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Sampling Frequency 14000 Hz
View Details
Torque Testers - 2217471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details