Bluetools 005-7724

Description
The Taylor 3/8" Pistol Grip Impact Wrench, T-7724, has a convenient forward and reverse switch. The swing-weight clutch of the pneumatic 3/8" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has a light, easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard. Built-in air regulator 100 ft.lb. maximum torque 3/8" bolt capacity 3/8" square drive Length 6 1/4", weight 2 lbs.
Description
The Taylor 3/8" Pistol Grip Impact Wrench, T-7724, has a convenient forward and reverse switch. The swing-weight clutch of the pneumatic 3/8" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has a light, easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard. Built-in air regulator 100 ft.lb. maximum torque 3/8" bolt capacity 3/8" square drive Length 6 1/4", weight 2 lbs.

Suppliers

Company
Product
Description
Supplier Links
005-7724 -  - Bluetools
Greensboro, NC, USA
005-7724
005-7724
The Taylor 3/8" Pistol Grip Impact Wrench, T-7724, has a convenient forward and reverse switch. The swing-weight clutch of the pneumatic 3/8" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has a light, easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard. Built-in air regulator 100 ft.lb. maximum torque 3/8" bolt capacity 3/8" square drive Length 6 1/4", weight 2 lbs.

The Taylor 3/8" Pistol Grip Impact Wrench, T-7724, has a convenient forward and reverse switch. The swing-weight clutch of the pneumatic 3/8" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has a light, easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard.

  • Built-in air regulator
  • 100 ft.lb. maximum torque
  • 3/8" bolt capacity
  • 3/8" square drive
  • Length 6 1/4", weight 2 lbs.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 005-7724
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Impact Wrenches - 459857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 0.5000 inch (12.7 mm)
Standards RoHS Compliant
View Details