Bluetools 005-7772

Description
The Taylor 3/4" Pistol Grip Impact Wrench, T-7772, has a built-in regulator. The high-torque clutch of the pneumatic 3/4" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard. Power is the secret to the popularity of the Taylor T7772 Impact Wrench. This 3/4" air controlled impact wrench is excellent for heavy duty fasteners and lug nuts. With a 1" bolt capacity, the Taylor T-7772 takes on the toughest farm equipment, RVs, trucks, and buses. Bolt Capacity: 1" Square Drive: 3/4" Max. Torque: 700 ft.lb. Length 8-3/4" Weight: 10.5 lbs. The 3/4" Impact Wrench is also available with a 6" Extended Anvil. Use Order Number: 005-7772L. Call BlueTools.com at 1-336-282-2020 to order your heavy duty pneumatic impact wrench.
Description
The Taylor 3/4" Pistol Grip Impact Wrench, T-7772, has a built-in regulator. The high-torque clutch of the pneumatic 3/4" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard. Power is the secret to the popularity of the Taylor T7772 Impact Wrench. This 3/4" air controlled impact wrench is excellent for heavy duty fasteners and lug nuts. With a 1" bolt capacity, the Taylor T-7772 takes on the toughest farm equipment, RVs, trucks, and buses. Bolt Capacity: 1" Square Drive: 3/4" Max. Torque: 700 ft.lb. Length 8-3/4" Weight: 10.5 lbs. The 3/4" Impact Wrench is also available with a 6" Extended Anvil. Use Order Number: 005-7772L. Call BlueTools.com at 1-336-282-2020 to order your heavy duty pneumatic impact wrench.

Suppliers

Company
Product
Description
Supplier Links
005-7772 -  - Bluetools
Greensboro, NC, USA
005-7772
005-7772
The Taylor 3/4" Pistol Grip Impact Wrench, T-7772, has a built-in regulator. The high-torque clutch of the pneumatic 3/4" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard. Power is the secret to the popularity of the Taylor T7772 Impact Wrench. This 3/4" air controlled impact wrench is excellent for heavy duty fasteners and lug nuts. With a 1" bolt capacity, the Taylor T-7772 takes on the toughest farm equipment, RVs, trucks, and buses. Bolt Capacity: 1" Square Drive: 3/4" Max. Torque: 700 ft.lb. Length 8-3/4" Weight: 10.5 lbs. The 3/4" Impact Wrench is also available with a 6" Extended Anvil. Use Order Number: 005-7772L. Call BlueTools.com at 1-336-282-2020 to order your heavy duty pneumatic impact wrench.

The Taylor 3/4" Pistol Grip Impact Wrench, T-7772, has a built-in regulator. The high-torque clutch of the pneumatic 3/4" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard. Power is the secret to the popularity of the Taylor T7772 Impact Wrench. This 3/4" air controlled impact wrench is excellent for heavy duty fasteners and lug nuts. With a 1" bolt capacity, the Taylor T-7772 takes on the toughest farm equipment, RVs, trucks, and buses.

  • Bolt Capacity: 1"
  • Square Drive: 3/4"
  • Max. Torque: 700 ft.lb.
  • Length 8-3/4"
  • Weight: 10.5 lbs.

The 3/4" Impact Wrench is also available with a 6" Extended Anvil. Use Order Number: 005-7772L. Call BlueTools.com at 1-336-282-2020 to order your heavy duty pneumatic impact wrench.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 005-7772
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Single End Triple Square Impact Socket SETSIS - 21-R8T16-0000 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Single End Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details