Bluetools 005-7720N

Description
Our Taylor 3/8" Butterfly Impact Wrench, T-7720N, features a 360 degree swivel regulator. The lightweight and compact size of the pneumatic Butterfly Ratchet wrench lets you reach the tightest areas. The air controlled butterfly impact wrench has a ring-type socket retainer, swinging weight clutch, and protective rubber scuff guard. Paddle-style forward and reverse lever Built-in air regulator 125 ft.lb. maximum torque 3/8" bolt capacity 3/8" square drive Length 6 1/4", weight 2 lbs.
Description
Our Taylor 3/8" Butterfly Impact Wrench, T-7720N, features a 360 degree swivel regulator. The lightweight and compact size of the pneumatic Butterfly Ratchet wrench lets you reach the tightest areas. The air controlled butterfly impact wrench has a ring-type socket retainer, swinging weight clutch, and protective rubber scuff guard. Paddle-style forward and reverse lever Built-in air regulator 125 ft.lb. maximum torque 3/8" bolt capacity 3/8" square drive Length 6 1/4", weight 2 lbs.

Suppliers

Company
Product
Description
Supplier Links
005-7720N -  - Bluetools
Greensboro, NC, USA
005-7720N
005-7720N
Our Taylor 3/8" Butterfly Impact Wrench, T-7720N, features a 360 degree swivel regulator. The lightweight and compact size of the pneumatic Butterfly Ratchet wrench lets you reach the tightest areas. The air controlled butterfly impact wrench has a ring-type socket retainer, swinging weight clutch, and protective rubber scuff guard. Paddle-style forward and reverse lever Built-in air regulator 125 ft.lb. maximum torque 3/8" bolt capacity 3/8" square drive Length 6 1/4", weight 2 lbs.

Our Taylor 3/8" Butterfly Impact Wrench, T-7720N, features a 360 degree swivel regulator. The lightweight and compact size of the pneumatic Butterfly Ratchet wrench lets you reach the tightest areas. The air controlled butterfly impact wrench has a ring-type socket retainer, swinging weight clutch, and protective rubber scuff guard.

  • Paddle-style forward and reverse lever
  • Built-in air regulator
  • 125 ft.lb. maximum torque
  • 3/8" bolt capacity
  • 3/8" square drive
  • Length 6 1/4", weight 2 lbs.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 005-7720N
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details