Bluetools 005-7734L

Description
The heavy duty Taylor 1/2" Pistol Grip Impact Wrench, T-7734L, has an extended anvil for those hard-to-reach fasteners. This pneumatic impact wrench is Lightweight and compact, The dual hammer wrench is ideal for general use. The T7734L air controlled Impact Wrench, constructed with built-in regulator, and ring-type socket retainer, has single-handed forward and reverse. 5/8" bolt capacity 1/2" square drive Maximum Torque: 325 ft.lb. 8,000 RPM Length: 8-1/8" Weight: 6 lbs.
Description
The heavy duty Taylor 1/2" Pistol Grip Impact Wrench, T-7734L, has an extended anvil for those hard-to-reach fasteners. This pneumatic impact wrench is Lightweight and compact, The dual hammer wrench is ideal for general use. The T7734L air controlled Impact Wrench, constructed with built-in regulator, and ring-type socket retainer, has single-handed forward and reverse. 5/8" bolt capacity 1/2" square drive Maximum Torque: 325 ft.lb. 8,000 RPM Length: 8-1/8" Weight: 6 lbs.

Suppliers

Company
Product
Description
Supplier Links
005-7734L -  - Bluetools
Greensboro, NC, USA
005-7734L
005-7734L
The heavy duty Taylor 1/2" Pistol Grip Impact Wrench, T-7734L, has an extended anvil for those hard-to-reach fasteners. This pneumatic impact wrench is Lightweight and compact, The dual hammer wrench is ideal for general use. The T7734L air controlled Impact Wrench, constructed with built-in regulator, and ring-type socket retainer, has single-handed forward and reverse. 5/8" bolt capacity 1/2" square drive Maximum Torque: 325 ft.lb. 8,000 RPM Length: 8-1/8" Weight: 6 lbs.

The heavy duty Taylor 1/2" Pistol Grip Impact Wrench, T-7734L, has an extended anvil for those hard-to-reach fasteners. This pneumatic impact wrench is Lightweight and compact, The dual hammer wrench is ideal for general use. The T7734L air controlled Impact Wrench, constructed with built-in regulator, and ring-type socket retainer, has single-handed forward and reverse.

  • 5/8" bolt capacity
  • 1/2" square drive
  • Maximum Torque: 325 ft.lb.
  • 8,000 RPM
  • Length: 8-1/8"
  • Weight: 6 lbs.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 005-7734L
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Impact Wrenches - 2600924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 0.5000 inch (12.7 mm)
Wrench Length 8.78 inch (223 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details