Bluetools 005-7772L

Description
The Taylor 3/4" Pistol Grip Impact Wrench, T-7772L, is the same as Taylor T-7772, but with a 6" extended anvil. The high-torque clutch of the pneumatic 3/4" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard. Power is the secret to the popularity of the Taylor T7772L Impact Wrench. This 3/4" air controlled impact wrench is excellent for heavy duty fasteners and lug nuts. With a 1" bolt capacity, the Taylor T-7772L takes on the toughest farm equipment, RVs, trucks, and buses. Bolt Capacity: 1" Square Drive: 3/4" Max. Torque: 700 ft.lb. Length 8-3/4" Weight: 10.5 lbs. Built-in regulator The 3/4" Impact Wrench is also available without an Extended Anvil. Use Order Number: 005-7772. Call BlueTools.com at 1-336-282-2020 to order your heavy duty pneumatic impact wrench.
Description
The Taylor 3/4" Pistol Grip Impact Wrench, T-7772L, is the same as Taylor T-7772, but with a 6" extended anvil. The high-torque clutch of the pneumatic 3/4" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard. Power is the secret to the popularity of the Taylor T7772L Impact Wrench. This 3/4" air controlled impact wrench is excellent for heavy duty fasteners and lug nuts. With a 1" bolt capacity, the Taylor T-7772L takes on the toughest farm equipment, RVs, trucks, and buses. Bolt Capacity: 1" Square Drive: 3/4" Max. Torque: 700 ft.lb. Length 8-3/4" Weight: 10.5 lbs. Built-in regulator The 3/4" Impact Wrench is also available without an Extended Anvil. Use Order Number: 005-7772. Call BlueTools.com at 1-336-282-2020 to order your heavy duty pneumatic impact wrench.

Suppliers

Company
Product
Description
Supplier Links
005-7772L -  - Bluetools
Greensboro, NC, USA
005-7772L
005-7772L
The Taylor 3/4" Pistol Grip Impact Wrench, T-7772L, is the same as Taylor T-7772, but with a 6" extended anvil. The high-torque clutch of the pneumatic 3/4" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard. Power is the secret to the popularity of the Taylor T7772L Impact Wrench. This 3/4" air controlled impact wrench is excellent for heavy duty fasteners and lug nuts. With a 1" bolt capacity, the Taylor T-7772L takes on the toughest farm equipment, RVs, trucks, and buses. Bolt Capacity: 1" Square Drive: 3/4" Max. Torque: 700 ft.lb. Length 8-3/4" Weight: 10.5 lbs. Built-in regulator The 3/4" Impact Wrench is also available without an Extended Anvil. Use Order Number: 005-7772. Call BlueTools.com at 1-336-282-2020 to order your heavy duty pneumatic impact wrench.

The Taylor 3/4" Pistol Grip Impact Wrench, T-7772L, is the same as Taylor T-7772, but with a 6" extended anvil. The high-torque clutch of the pneumatic 3/4" impact wrench is designed for maximum durability. This air controlled pistol grip dual hammer wrench has an easy-to-grip aluminum handle, ring-type socket retainer, and protective rubber scuff guard. Power is the secret to the popularity of the Taylor T7772L Impact Wrench. This 3/4" air controlled impact wrench is excellent for heavy duty fasteners and lug nuts. With a 1" bolt capacity, the Taylor T-7772L takes on the toughest farm equipment, RVs, trucks, and buses.

  • Bolt Capacity: 1"
  • Square Drive: 3/4"
  • Max. Torque: 700 ft.lb.
  • Length 8-3/4"
  • Weight: 10.5 lbs.
  • Built-in regulator

The 3/4" Impact Wrench is also available without an Extended Anvil. Use Order Number: 005-7772. Call BlueTools.com at 1-336-282-2020 to order your heavy duty pneumatic impact wrench.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 005-7772L
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details