Sterling Plumbing Datasheets for Shower Basins, Surrounds, and Stalls

Shower basins, surrounds, and stalls are products used in the construction of showers. Basins are the collection reservoir for shower run-off, surrounds are the waterproof panels which contain shower overspray within the designated area, and stalls are shower units which contain both the basin and surrounds.


Shower Basins, Surrounds, and Stalls: Learn more

Product Name Notes
36" shower, made of solid Vikrell material, Modular four-piece design moves around corners and through doorways with ease, Tongue-and-groove interlocking joints form a seamless appearance and simplify installation, Curve wall...
36" shower, made of solid Vikrell material, Modular four-piece design moves around corners and through doorways with ease, Tongue-and-groove interlocking joints form a seamless appearance and simplify installation, Realistic 6"...
42" shower, made of solid Vikrell material, Modular four-piece design moves around corners and through doorways with ease, Tongue-and-groove interlocking joints form a seamless appearance and simplify installation, Curve wall...
42" shower, made of solid Vikrell material, Modular four-piece design moves around corners and through doorways with ease, Tongue-and-groove interlocking joints form a seamless appearance and simplify installation, Realistic 6"...
48" shower, made of solid Vikrell material, Modular four-piece design moves around corners and through doorways with ease, Tongue-and-groove interlocking joints form a seamless appearance and simplify installation, Curve wall...
48" shower, made of solid Vikrell material, Modular four-piece design moves around corners and through doorways with ease, Tongue-and-groove interlocking joints form a seamless appearance and simplify installation, Realistic 6"...
60" shower, made of solid Vikrell material, Modular four-piece design moves around corners and through doorways with ease, Tongue-and-groove interlocking joints form a seamless appearance and simplify installation, Curve wall...
60" shower, made of solid Vikrell material, Modular four-piece design moves around corners and through doorways with ease, Tongue-and-groove interlocking joints form a seamless appearance and simplify installation, Realistic 6"...
Classic architecture meets contemporary design in the Ensemble Curve series, made of solid Vikrell material, blending sleek, clean lines with gentle curves. Corner shelving is perfect for storing bath accessories.
Clean, smooth design lines coupled with 6 storage shelves, including a shaving ledge, allow the Ensemble Curve shower made of solid Vikrell material, to blend with any decor. The four...
Constructed of exclusive Vikrell material, Advantage bath/showers are available in a durable swirl-gloss finish which provides a smooth surface. Fits a standard 5' opening Designed with a 15" apron Made...
Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the...
Desighned to fit a narrower space, the Ensemble 32" wide whirlpool made of solid Vikrell material, provides plenty of bathing comfort with a deep bathing well and lumbar support. Slightly...
Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim series, made of solid Vikrell material by Sterling is a sleek focal point in the bathroom. A...
Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A...
Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim" series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A...
Ideal for small space, the neo-angle shower, made of solid Vikrell material, features tile pattern walls, shelves, and a unique design. 39" neo-angle shower; works well in small spaces Made...
Intrigue neo-angle showers, made of solid Vikrell material, easily fit into any corner space, maximizing limited square footage in a small bathroom or complementing a stand-alone bath in a master...
Low-profile design ensures easy access in this roll-in shower receptor. The durable solid Vikrell material provides years of dependable use, and the swirl-gloss finish keeps scratches to a minimum. 63-1/4"...
Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it...
Made of solid Vikrell material, the Accord series offers a sleek, seamless appearance, the four piece modular design with caukless seams allows for easy installation. Ample, out of the way...
Made of solid Vikrell material, the Accord tile bath/shower achieves a realistic glazed tile design and the texture and grain appearance of authentic grout lines without any of the installation...
Made of solid Vikrell material, the beauty of the Acclaim four piece modular bath/shower with the convenience of seating and grab bars making maneuvering in and out of the bath...
Made of solid Vikrell material, the clean, minimal design of the Accord bath is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. The modular...
Made of solid Vikrell material, the clean, minimal design of the Accord bath is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. Designed with...
Made of solid Vikrell material, the clean, minimal design of the Accord whirlpool is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. Designed with...
Made of solid Vikrell material, the four piece modular All Pro bath/shower features a realistic tile look wall surround, integrated towel bar, and two shelves. Designed with a 15" apron...
Made of solid Vikrell material, the four piece modular Performa bath/shower is both easy to clean and attractive. Smooth walls and an acrylic towel bar make this one of our...
Made of solid Vikrell material, this modular four-piece design includes a folding transfer seat with stainless steel support and factory-installed grab bars. Made from solid Vikrell material for strength, durability,...
Made of solid Vikrell material, this modular four-piece design includes factory installed backers for later grab bar installation Made from solid Vikrell material for strength, durability, and lasting beauty Lightly...
Made of solid Vikrell material, this modular four-piece design moves around corners and through doorways with ease, Tongue-and-groove "snap together" installation. Lightly textured swirl-gloss finish, ADA-adaptable when installed per the...
Perfect for replacing an existing 60 x 30 bathtub/shower combination, this Ensemble fits the same footprint and drain configuration as your old unit. It is the ideal remodeling solution for...
Perfect for tile down applications, Ensemble shower receptors, made of solid Vikrell material allow customized looks without the worry of a tile receptor. The effortless installation and receptor dimensions make...
Sterling offers configurations featuring side and end walls available with grab bars and/or seat, a low-profile threshold, and an extra spacious bathing area. With a durable finish that is easy...
Sterling offers configurations featuring side and end walls available with grab bars and/or seat, a low-profile threshold, and extra spacious bathing area. With a durable finish that is easy to...
Style and functionality come together with the Accord four piece modular ADA adaptable unit. Unit is made of solid Vikrell material and includes a seat and stainless steel grab bars...
Style and functionality come together with the Accord four piece modular ADA adaptable unit. Unit is made of solid Vikrell material and includes factory-installed wood backers for future grab bar...
The Accord 32" bath, made of solid Vikrell material blends traditional and modern design. The bath has an 18" apron height allowing for a deeper bathing well. A bath only...
The Accord 32" bath/shower made of solid Vikrell material, blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while...
The Accord 32" bath/shower, made of solid Vikrell material, blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while...
The Accord 32" bath/shower, made of solid Vikrell material, blends traditional and modern design. This four-piece modular, ADA adaptable unit includes a seat and stainless steel grab bars on the...
The Accord 36" bath/shower blends traditional and modern design. The curved wall maximizes the bathing area nad creates a sense of openness and space while providing abundant storage. The four-piece...
The Accord bath and shower line blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while providing abundant storage.
The beauty of traditional meets the fresh look of modern. Made of solid Vikrell material, the four piece modular design is easy to install, with caukless seams and snap together...
The beauty of traditional meets the fresh look of modern. Made of solid Vikrell material, the four piece modular design is easy to install, with caulkless seams and snap together...
The Ensemble whirlpool Curve bath/shower, made of solid Vikrell material, is the ultimate hydromassage experience. The narrow design is great for tight spaces, and easy to install. Slightly narrower for...
The timeless beauty of traditional meets the fresh look of modern in this enhanced design. But new Accord bath/showers, made of solid Vikrell material by Sterling have more than good...
The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage. Designed with...
The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage. Slightly wider...
The traditional look of tile without the grout lines to clean. This four piece modular design shower made of solid Vikrell material offers easy maintenance and ample storage, including a...
When classic meets contemporary in the Accord multi-piece bath/shower, the result is inspired, smart design. The bath/shower delivers clean style along with convenient storage and fast, easy installation. Designed with...
When classic meets contemporary in the Accord multi-piece bath/shower, the result is inspired, smart design. The bath/shower delivers clean style along with convenient storage and fast, easy installation. Unit consists...
39-3/8" transfer shower module Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Lightly...