Sterling Plumbing Datasheets for Doors

Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more

Product Name Notes
A real space-saver in small bathrooms, the Intrigue Neo-angle Shower Door utilizes a unique corner design and creates a stunning focal point that matches any style decor. Space-saving corner design...
Add a modern touch to your bathroom in just minutes with the Finesse By-pass Shower Door. The sleek, frameless design provides contemporary style, while the Quick Install Technology makes installation...
Create a dramatic statement in the bathroom with the Vista Pivot ll Shower Door. As one of the largest Sterling pivot doors with a stationary in-line panel, it makes for...
Enjoy distinctive styling and enhanced features with Sterling Deluxe bath doors. A reversible top track provides a chioce between rounded or accented design to match your dcor. Out-of-plumb adjustability allows...
Enjoy distinctive styling, many glass pattern and texture options, along with dependable, quiet operation. The Deluxe Framed By-Pass doors offer variety to match any decor. One of Sterling's most popular...
From Sterling's most popular series, the Finesse Frameless By-pass Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance. A variety of textures and finishes ensures a...
From the most popular series by Sterling, the Finesse Frameless By-pass Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance. A variety of textures and finishes...
From the most popular series by Sterling, the Finesse Frameless By-pass Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance. CleanCoat technology creates a barrier between...
One of the most popular door series by Sterling, the Deluxe By-pass Shower Door comes in a wide variety of glass textures and finishes, from classic styles for traditional bathrooms...
One of the most popular door series by Sterling, this Deluxe By-Pass shower door is specifically designed for the Sterling Advantage Shower, Series 6204. Framed style has metal on all...
Perfect for larger shower door openings, this by-pass door brings traditional styling while providing an exterior towel bar for additional hanging space. By-pass design is the most popular style of...
Perfect for larger shower door openings, this by-pass door brings traditional styling while providing an exterior towel bar for additional hanging space. Contains two sets of wall jambs. One is...
Perfect for larger shower openings, the Standard By-pass Shower Door brings traditional styling to the bathroom and features an exterior towel bar. Framed style By-pass shower door is an excellent...
Size options, privacy, and an additional towel bar makes this door a good choice for many bathrooms, and it blends with almost any decor. By-pass is the most popular style...
The classic, framed design of the Deluxe By-pass Shower Door accents any home, bringing quality performance and versatile style to the bathroom. One of Sterling's most popular door series Framed...
The Deluxe By-pass Shower Door brings a touch of tradition to the space, and offers dependable craftsmanship that's sure to highlight any bath for years to come. Framed style Reversible...
The Deluxe By-pass Shower Door brings a touch of tradition to the space, and offers dependable craftsmanship that's sure to highlight any bath for years to come. One of Sterling's...
The Finesse Frameless Bath doors offer minimal metal framing around the glass to showcase the bathing enclosure. CleanCoat technology creates a barrier between the water and glass to help keep...
The Finesse Frameless Bath doors offer minimal metal framing around the glass to showcase the bathing enclosure. Standard on all frameless doors, CleanCoat technology creates a barrier between the water...
The Finesse Frameless Hinge Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance. A variety of textures and finishes ensures a match in any style bathroom.
The Finesse Frameless Shower doors offer minimal metal framing around the glass to showcase the bathing enclosure. Standard on all frameless doors, CleanCoat technology creates a barrier between the water...
The Finesse line of framed bath doors offers sophisticated styling and unsurpassed quality. Framed styles include metal framing on all edges of the glass. CleanCoat technology creates a barrier between...
The Intrigue Corner Entry Shower Door uses geometric design to both save space and create drama in the bathroom. Space-saving corner design Doors slide back for easy access Full-length handles...
The sophisticated feel and quality craftsmanship of Finesse Hinge Shower Doors make them a welcome addition to any bath. Multiple finishes form a versatile design that will blend with any...
The Standard Pivot Shower Door is ideal for small showers, providing easy-installation, dependable performance, and left- and right-side door options. Door swings outward For right-side or left-side opening Two-piece hinge...
The Vista Pivot ll Shower Door brings traditional style and durability to any bathroom, large or small, and offers both left- and right-side door options. Door swings outward 19" In-line...
The Vista Pivot ll Shower Door brings traditional style and durability to any bathroom, large or small, and offers both left- and right-side door options. Door swings outward 5" In-line...
The Vista Pivot ll Shower Door brings traditional style and durability to any bathroom, large or small, and offers both left- and right-side door options. Door swings outward 7" In-line...
The Vista Pivot ll Shower Door brings traditional style and durability to any bathroom, large or small, and offers both left- and right-side door options. Door swings outward Full-length magnetic...
The Vista Pivot ll Shower Door brings traditional style and durability to any bathroom, large or small, and offers both left- and right-side door options. One of our larger pivot...
The Vista Pivot ll Shower Door brings traditional style and durability to any bathroom, large or small, and offers both left- and right-side door options. One of our largest pivot...
The Vista Pivot ll Shower Door features multiple glass patterns and dependable performance, and offers both left- and right-side door options. Door swings outward Full-length magnetic door latch Maximum 3-1/2"...
The Vista Pivot ll Shower Door features multiple glass patterns and dependable performance, and offers both left- and right-side door options. One of our larger pivot doors w/ in-line panel...
The Vista Pivot ll Shower Door features multiple glass patterns and dependable performance, and offers both left- and right-side door options. One of our largest pivot door with stationary in-line...
The wide, 48" opening of the Vista Pivot ll shower door makes for easy transition in and out of the shower, without sacrificing the look and functionality of a pivoting...
This by-pass door offers privacy and simplicity allowing it to blend with almost any dcor. By-pass design is the most popular style of bath door Excellent choice for larger openings,...
This Deluxe By-pass Shower Door offers dependable craftsmanship with an artistic flare, brought on by the unique Ellipse Glass Pattern that's sure to highlight any bath. One of Sterling's most...
Framed style has metal on all edges of the glass Reversable top track and towel bar Fits Sterling Unit, Advantage 48" Shower, Series 6203 only