Sterling Plumbing Shower Ensemble: 72120106

Description
The traditional look of tile without the grout lines to clean. This four piece modular design shower made of solid Vikrell material offers easy maintenance and ample storage, including a shaving ledge. 48" shower module Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround Convenient shelves provide generous storage Shaving ledge/foot rest added for comfort Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Includes age in place factory installed backers for later grab bar installation 10-year consumer/3-year commercial limited warranty Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
The traditional look of tile without the grout lines to clean. This four piece modular design shower made of solid Vikrell material offers easy maintenance and ample storage, including a shaving ledge. 48" shower module Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround Convenient shelves provide generous storage Shaving ledge/foot rest added for comfort Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Includes age in place factory installed backers for later grab bar installation 10-year consumer/3-year commercial limited warranty Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The traditional look of tile without the grout lines to clean. This four piece modular design shower made of solid Vikrell material offers easy maintenance and ample storage, including a shaving ledge. 48" shower module Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround Convenient shelves provide generous storage Shaving ledge/foot rest added for comfort Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Includes age in place factory installed backers for later grab bar installation 10-year consumer/3-year commercial limited warranty Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

The traditional look of tile without the grout lines to clean. This four piece modular design shower made of solid Vikrell material offers easy maintenance and ample storage, including a shaving ledge.

  • 48" shower module
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Realistic 6" x 6" tile wall surround
  • Convenient shelves provide generous storage
  • Shaving ledge/foot rest added for comfort
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Includes age in place factory installed backers for later grab bar installation
  • 10-year consumer/3-year commercial limited warranty
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 72120106
Product Name Shower
Unlock Full Specs
to access all available technical data

Similar Products