Sterling Plumbing Shower Intrigue: 72040100

Description
Ideal for small space, the neo-angle shower, made of solid Vikrell material, features tile pattern walls, shelves, and a unique design. 39" neo-angle shower; works well in small spaces Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile pattern with three convenient shelves in corner for toiletries Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
Ideal for small space, the neo-angle shower, made of solid Vikrell material, features tile pattern walls, shelves, and a unique design. 39" neo-angle shower; works well in small spaces Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile pattern with three convenient shelves in corner for toiletries Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ideal for small space, the neo-angle shower, made of solid Vikrell material, features tile pattern walls, shelves, and a unique design. 39" neo-angle shower; works well in small spaces Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic tile pattern with three convenient shelves in corner for toiletries Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

Ideal for small space, the neo-angle shower, made of solid Vikrell material, features tile pattern walls, shelves, and a unique design.

  • 39" neo-angle shower; works well in small spaces
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Realistic tile pattern with three convenient shelves in corner for toiletries
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Intrigue: 72040100
Product Name Shower
Unlock Full Specs
to access all available technical data

Similar Products