Sterling Plumbing Bath & Shower Combination Accord: 71240122

Description
Made of solid Vikrell material, the Accord series offers a sleek, seamless appearance, the four piece modular design with caukless seams allows for easy installation. Ample, out of the way shelving, provides plenty storage and bathing room. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Smooth wall design features integrated and recessed corner shelves for generous storage space No caulking required in the seams 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
Made of solid Vikrell material, the Accord series offers a sleek, seamless appearance, the four piece modular design with caukless seams allows for easy installation. Ample, out of the way shelving, provides plenty storage and bathing room. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Smooth wall design features integrated and recessed corner shelves for generous storage space No caulking required in the seams 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Accord: 71240122 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Accord: 71240122
Bath & Shower Combination Accord: 71240122
Made of solid Vikrell material, the Accord series offers a sleek, seamless appearance, the four piece modular design with caukless seams allows for easy installation. Ample, out of the way shelving, provides plenty storage and bathing room. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Smooth wall design features integrated and recessed corner shelves for generous storage space No caulking required in the seams 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

Made of solid Vikrell material, the Accord series offers a sleek, seamless appearance, the four piece modular design with caukless seams allows for easy installation. Ample, out of the way shelving, provides plenty storage and bathing room.

  • Designed with a 15" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows for easy installation during any phase of construction
  • High-gloss finish provides a smooth, shiny surface that is easy to clean
  • Smooth wall design features integrated and recessed corner shelves for generous storage space
  • No caulking required in the seams
  • 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Accord: 71240122
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data