Sterling Plumbing Bath & Shower Combination Ensemble: 76120120

Description
Desighned to fit a narrower space, the Ensemble 32" wide whirlpool made of solid Vikrell material, provides plenty of bathing comfort with a deep bathing well and lumbar support. Slightly narrower for tighter spaces Designed with an 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with ample storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Description
Desighned to fit a narrower space, the Ensemble 32" wide whirlpool made of solid Vikrell material, provides plenty of bathing comfort with a deep bathing well and lumbar support. Slightly narrower for tighter spaces Designed with an 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with ample storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Datasheet
Datasheet Summary
Powered by GS/AI

The Ensemble 76120120 is a 32-inch whirlpool bath and wall surround designed for tighter spaces. It is constructed from solid Vikrell material, which offers durability and a high-gloss finish that is easy to clean. The product features a modular design that facilitates installation in confined areas, allowing for easy movement around corners and through doorways. This model includes a three-piece wall set with generous storage shelves and is equipped with eight jets for a customizable bathing experience. The integral apron has a removable access panel, and the unit comes with a pre-installed pump that operates on a dedicated 120V circuit with a GFCI. The rough-in dimensions are 60-1/4" x 33-1/4" x 75-1/4", while the finished dimensions are 60" x 32" x 74". The product is backed by a 10-year consumer warranty and a 3-year commercial warranty, with a 1-year warranty on the pump motor assembly.

Datasheet Summary
Powered by GS/AI

The Ensemble 76120120 is a 32-inch whirlpool bath and wall surround designed for tighter spaces. It is constructed from solid Vikrell material, which offers durability and a high-gloss finish that is easy to clean. The product features a modular design that facilitates installation in confined areas, allowing for easy movement around corners and through doorways. This model includes a three-piece wall set with generous storage shelves and is equipped with eight jets for a customizable bathing experience. The integral apron has a removable access panel, and the unit comes with a pre-installed pump that operates on a dedicated 120V circuit with a GFCI. The rough-in dimensions are 60-1/4" x 33-1/4" x 75-1/4", while the finished dimensions are 60" x 32" x 74". The product is backed by a 10-year consumer warranty and a 3-year commercial warranty, with a 1-year warranty on the pump motor assembly.

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Ensemble: 76120120 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Ensemble: 76120120
Bath & Shower Combination Ensemble: 76120120
Desighned to fit a narrower space, the Ensemble 32" wide whirlpool made of solid Vikrell material, provides plenty of bathing comfort with a deep bathing well and lumbar support. Slightly narrower for tighter spaces Designed with an 18" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Realistic 6" x 6" tile wall surround with ample storage shelves Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Pre-installed 1.25 hp whirlpool pump - ready to connect to water

Desighned to fit a narrower space, the Ensemble 32" wide whirlpool made of solid Vikrell material, provides plenty of bathing comfort with a deep bathing well and lumbar support.

  • Slightly narrower for tighter spaces
  • Designed with an 18" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Realistic 6" x 6" tile wall surround with ample storage shelves
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Six Whirlpool Jets with an adjustable flow control to achieve the desired level of customized performance
  • Pre-installed whirlpool pump - ready to connect to water
  • Pre-installed 1.25 hp whirlpool pump - ready to connect to water
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Ensemble: 76120120
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data