Sterling Plumbing Datasheets for Bathtubs
Bathtubs are large containers that hold water used for bathing. Bathtubs come in various materials, shapes, and sizes and are mostly used in residential homes for personal use.
Bathtubs: Learn more
| Product Name | Notes |
|---|---|
| 5' bath, 15" deep bathing area, Made with solid Vikrell material - no layers to chip, crack or peel - color molded throughout, Lightly textured swirl-gloss finish. Gently sloping backrest... | |
| Classic architecture meets contemporary design in the Ensemble Curve series, made of solid Vikrell material, blending sleek, clean lines with gentle curves. Corner shelving is perfect for storing bath accessories. | |
| Constructed of exclusive Vikrell material, Advantage bath/showers are available in a durable swirl-gloss finish which provides a smooth surface. Fits a standard 5' opening Designed with a 15" apron Made... | |
| Delivering a sleek, ergonomic design, the Ensemble bath by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that perfectly fits the body's natural curve. The solid... | |
| Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the... | |
| Desighned to fit a narrower space, the Ensemble 32" wide whirlpool made of solid Vikrell material, provides plenty of bathing comfort with a deep bathing well and lumbar support. Slightly... | |
| Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim series, made of solid Vikrell material by Sterling is a sleek focal point in the bathroom. A... | |
| Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A... | |
| Drawing inspiration from the arches and clean lines of classic architecture, the Acclaim" series, made of solid Vikrell material by Sterling, is a sleek focal point in the bathroom. A... | |
| Give your bath the clean look and comfortable feel of contemporary furniture with a Lawson drop-in bath or whirlpool. Create the impression of custom-made furniture with block legs and a... | |
| Immerse yourself in style and comfort in the Lawson 6' soaking bath. The Lawson features gently curved back and neck support as well as armrests for the ultimate bathing experience. | |
| Immerse yourself in style and comfort while being surrounded by thousands of heated massaging bubbles. Designed for island or alcove installation, the Lawson features gently curved back and neck support... | |
| Inspired by the serene, calming qualities of minimalism, the Tranquility bath employs understated design that fits a variety of bathroom decor. Solid Vikrell material construction ensures years of quality use,... | |
| Inspired by the serene, calming qualities of minimalism, the Tranquility bath, made of solid Vikrell material, employs understated design that fits a variety of bathroom decor. Designed for island or... | |
| Made of solid Vikrell material, Ensemble by Sterling evokes geometric design, with its realistic square tile wall surround, angular tub, and corner shelving. The durable, high gloss finish makes it... | |
| Made of solid Vikrell material, the Accord series offers a sleek, seamless appearance, the four piece modular design with caukless seams allows for easy installation. Ample, out of the way... | |
| Made of solid Vikrell material, the Accord tile bath/shower achieves a realistic glazed tile design and the texture and grain appearance of authentic grout lines without any of the installation... | |
| Made of solid Vikrell material, the beauty of the Acclaim four piece modular bath/shower with the convenience of seating and grab bars making maneuvering in and out of the bath... | |
| Made of solid Vikrell material, the clean, minimal design of the Accord bath is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. The modular... | |
| Made of solid Vikrell material, the clean, minimal design of the Accord bath is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. Designed with... | |
| Made of solid Vikrell material, the clean, minimal design of the Accord whirlpool is accomplished by blending subtle curves with solid shape, bringing contemporary style to the bathroom. Designed with... | |
| Made of solid Vikrell material, the four piece modular All Pro bath/shower features a realistic tile look wall surround, integrated towel bar, and two shelves. Designed with a 15" apron... | |
| Made of solid Vikrell material, the four piece modular Performa bath/shower is both easy to clean and attractive. Smooth walls and an acrylic towel bar make this one of our... | |
| Stretch out and relax in this Lawson, featuring a longer length and a deep bath. This drop-in style allows you to customize the look of your bathroom for the ultimate... | |
| Stretch out and relax in this Lawson, featuring a longer length and a deep bath. This drop-in style allows you to customize your bathroom for the ultimate bathing experience. 6'... | |
| Style and functionality come together with the Accord four piece modular ADA adaptable unit. Unit is made of solid Vikrell material and includes a seat and stainless steel grab bars... | |
| Style and functionality come together with the Accord four piece modular ADA adaptable unit. Unit is made of solid Vikrell material and includes factory-installed wood backers for future grab bar... | |
| The Accord 32" bath, made of solid Vikrell material blends traditional and modern design. The bath has an 18" apron height allowing for a deeper bathing well. A bath only... | |
| The Accord 32" bath/shower made of solid Vikrell material, blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while... | |
| The Accord 32" bath/shower, made of solid Vikrell material, blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while... | |
| The Accord 32" bath/shower, made of solid Vikrell material, blends traditional and modern design. This four-piece modular, ADA adaptable unit includes a seat and stainless steel grab bars on the... | |
| The Accord 36" bath/shower blends traditional and modern design. The curved wall maximizes the bathing area nad creates a sense of openness and space while providing abundant storage. The four-piece... | |
| The All Pro bath, made of solid Vikrell material, is offered in a lightly textured, swirl-gloss finish that helps hide scratches. The understated design delivers clean lines and style that... | |
| The clean, pared-down design of Performa by Sterling, made of solid Vikrell material, provides a relaxing, spacious bath that easily blends with a variety of decor. The high gloss finish... | |
| The Ensemble 32" whirlpool bath made of solid Vikrell material, is the ultimate hydromassage experience. The narrow design is great for tight spaces. Slightly narrower for tighter spaces Designed with... | |
| The Ensemble whirlpool Curve bath/shower, made of solid Vikrell material, is the ultimate hydromassage experience. The narrow design is great for tight spaces, and easy to install. Slightly narrower for... | |
| The timeless beauty of traditional meets the fresh look of modern in this enhanced design. But new Accord bath/showers, made of solid Vikrell material by Sterling have more than good... | |
| The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage. Designed with... | |
| The traditional look of tile without the grout lines to clean. This four piece modular design bath/shower made of solid Vikrell material offers easy maintenance and ample storage. Slightly wider... | |
| This Ensemble corner bath, made of solid Vikrell material, features ample deck and seating space to allow for multiple bathers and room for toiletries. Designed with a 20" apron Made... | |
| This Ensemble whirlpool bath, made of solid Vikrell material, fits the luxuries of a spa into the corner of the bathroom. Ample deck and seating space allow multiple bathers and... | |
| When classic meets contemporary in the Accord multi-piece bath/shower, the result is inspired, smart design. The bath/shower delivers clean style along with convenient storage and fast, easy installation. Designed with... | |
| When classic meets contemporary in the Accord multi-piece bath/shower, the result is inspired, smart design. The bath/shower delivers clean style along with convenient storage and fast, easy installation. Unit consists... |