The Ensemble 72210106 shower unit features a compression-molded construction from solid Vikrell material, ensuring durability and a high-gloss finish for easy cleaning. Its modular design consists of four pieces that facilitate straightforward installation by allowing for a "snap together" assembly. The unit includes convenient shelves for storage, a shaving ledge, and a footrest for added comfort. It is designed with backer boards for future grab bar installation, enhancing safety and accessibility. The complete unit has rough-in dimensions of 42" x 35-1/4" x 77" and finished dimensions of 42" x 34" x 75-3/4". This product meets or exceeds several industry standards, including ASTM E162, ASTM E662, and CSA B45.5/IAPMO Z124, and is backed by a 10-year consumer and 3-year commercial limited warranty.
Clean, smooth design lines coupled with 6 storage shelves, including a shaving ledge, allow the Ensemble Curve shower made of solid Vikrell material, to blend with any decor. The four piece modular design makes it a snap to install.
| Sterling Plumbing | |
|---|---|
| Product Category | Shower Basins, Surrounds, and Stalls |
| Product Number | Ensemble: 72210106 |
| Product Name | Shower |