Sterling Plumbing Shower Accord: 72260100

Description
The beauty of traditional meets the fresh look of modern. Made of solid Vikrell material, the four piece modular design is easy to install, with caukless seams and snap together walls. Shelves are recessed into the walls allowing for more showering space. 48" Shower Module Made from solid Vikrell material for strength, durability, and lasting beauty. Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean. Geometric backwall design adds visual interest while easy to clean Rounded interior space provides more room for the bather Abundant, recessed storage reduces the visual clutter "Snap" together installation. An audible click lets you know when the walls are properly installed No caulking required in the seams Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
The beauty of traditional meets the fresh look of modern. Made of solid Vikrell material, the four piece modular design is easy to install, with caukless seams and snap together walls. Shelves are recessed into the walls allowing for more showering space. 48" Shower Module Made from solid Vikrell material for strength, durability, and lasting beauty. Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean. Geometric backwall design adds visual interest while easy to clean Rounded interior space provides more room for the bather Abundant, recessed storage reduces the visual clutter "Snap" together installation. An audible click lets you know when the walls are properly installed No caulking required in the seams Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The beauty of traditional meets the fresh look of modern. Made of solid Vikrell material, the four piece modular design is easy to install, with caukless seams and snap together walls. Shelves are recessed into the walls allowing for more showering space. 48" Shower Module Made from solid Vikrell material for strength, durability, and lasting beauty. Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean. Geometric backwall design adds visual interest while easy to clean Rounded interior space provides more room for the bather Abundant, recessed storage reduces the visual clutter "Snap" together installation. An audible click lets you know when the walls are properly installed No caulking required in the seams Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

The beauty of traditional meets the fresh look of modern. Made of solid Vikrell material, the four piece modular design is easy to install, with caukless seams and snap together walls. Shelves are recessed into the walls allowing for more showering space.

  • 48" Shower Module
  • Made from solid Vikrell material for strength, durability, and lasting beauty.
  • Modular design allows for easy installation during any phase of construction
  • High-gloss finish provides a smooth, shiny surface that is easy to clean.
  • Geometric backwall design adds visual interest while easy to clean
  • Rounded interior space provides more room for the bather
  • Abundant, recessed storage reduces the visual clutter
  • "Snap" together installation. An audible click lets you know when the walls are properly installed
  • No caulking required in the seams
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Accord: 72260100
Product Name Shower
Unlock Full Specs
to access all available technical data

Similar Products