The Ensemble 72230100 is a 60-inch shower unit featuring a modular four-piece design that facilitates easy installation and maneuverability through tight spaces. It is constructed from solid Vikrell material, known for its durability and high-gloss finish, which provides a smooth surface that is easy to clean. The unit includes convenient shelves for storage, a shaving ledge, and a footrest for added comfort. It meets or exceeds several industry standards, including ASTM E162, ASTM E662, and CSA B45.5/IAPMO Z124. The product dimensions are 60-1/4 inches by 35-1/4 inches by 77 inches, with a 10-year consumer and 3-year commercial limited warranty.
60" shower, made of solid Vikrell material, Modular four-piece design moves around corners and through doorways with ease, Tongue-and-groove interlocking joints form a seamless appearance and simplify installation, Curve wall with smooth look and feel, Durable high-gloss finish provides a smooth, shiny surface. Convenient shelves provide generous storage, Shaving ledge/foot rest added for comfort, 10-year consumer/3-year commercial limited warranty
| Sterling Plumbing | |
|---|---|
| Product Category | Shower Basins, Surrounds, and Stalls |
| Product Number | Ensemble: 72230100 |
| Product Name | Shower |