Sterling Plumbing Bath & Shower Combination Accord: 71150118

Description
The Accord 32" bath/shower, made of solid Vikrell material, blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while providing abundant storage. The four-piece modular unit has an 18" apron height allowing for a deeper bathing well. In keeping with the Accord family of products, the seams are caulkless for faster installation. Made of solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Geometric back wall provides visual interest and ample storage shelves No caulking required in the seams 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
The Accord 32" bath/shower, made of solid Vikrell material, blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while providing abundant storage. The four-piece modular unit has an 18" apron height allowing for a deeper bathing well. In keeping with the Accord family of products, the seams are caulkless for faster installation. Made of solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Geometric back wall provides visual interest and ample storage shelves No caulking required in the seams 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Accord: 71150118 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Accord: 71150118
Bath & Shower Combination Accord: 71150118
The Accord 32" bath/shower, made of solid Vikrell material, blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while providing abundant storage. The four-piece modular unit has an 18" apron height allowing for a deeper bathing well. In keeping with the Accord family of products, the seams are caulkless for faster installation. Made of solid Vikrell material for strength, durability, and lasting beauty Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Geometric back wall provides visual interest and ample storage shelves No caulking required in the seams 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

The Accord 32" bath/shower, made of solid Vikrell material, blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while providing abundant storage. The four-piece modular unit has an 18" apron height allowing for a deeper bathing well. In keeping with the Accord family of products, the seams are caulkless for faster installation.

  • Made of solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows for easy installation during any phase of construction
  • High-gloss finish provides a smooth, shiny surface that is easy to clean
  • Geometric back wall provides visual interest and ample storage shelves
  • No caulking required in the seams
  • 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Accord: 71150118
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data