Sterling Plumbing Shower Accord: 72280100

Description
The beauty of traditional meets the fresh look of modern. Made of solid Vikrell material, the four piece modular design is easy to install, with caulkless seams and snap together walls. The seat makes this shower ultimately versatile. The seat can be positioned on the right or left side of the shower or can be easily removed. 48" Shower Module Made from solid Vikrell material for strength, durability, and lasting beauty. Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Geometric backwall design adds visual interest while easy to clean (walls are required to complete the installation) Extra deep, 36" shower can sit next to the most popular whirlpool sizes for a clean straight wall line 12" wide seat can be positioned on the left or right side of the shower or it can be removed for regular showering Ample storage shelves are recessed leaving a more spacious feeling shower "Snap" together installation. An audible click lets you know when the walls are properly installed No caulk is required in the seams Conforms to CSA B45.5/IAPMO Z124
Datasheet
Description
The beauty of traditional meets the fresh look of modern. Made of solid Vikrell material, the four piece modular design is easy to install, with caulkless seams and snap together walls. The seat makes this shower ultimately versatile. The seat can be positioned on the right or left side of the shower or can be easily removed. 48" Shower Module Made from solid Vikrell material for strength, durability, and lasting beauty. Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Geometric backwall design adds visual interest while easy to clean (walls are required to complete the installation) Extra deep, 36" shower can sit next to the most popular whirlpool sizes for a clean straight wall line 12" wide seat can be positioned on the left or right side of the shower or it can be removed for regular showering Ample storage shelves are recessed leaving a more spacious feeling shower "Snap" together installation. An audible click lets you know when the walls are properly installed No caulk is required in the seams Conforms to CSA B45.5/IAPMO Z124
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The beauty of traditional meets the fresh look of modern. Made of solid Vikrell material, the four piece modular design is easy to install, with caulkless seams and snap together walls. The seat makes this shower ultimately versatile. The seat can be positioned on the right or left side of the shower or can be easily removed. 48" Shower Module Made from solid Vikrell material for strength, durability, and lasting beauty. Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean Geometric backwall design adds visual interest while easy to clean (walls are required to complete the installation) Extra deep, 36" shower can sit next to the most popular whirlpool sizes for a clean straight wall line 12" wide seat can be positioned on the left or right side of the shower or it can be removed for regular showering Ample storage shelves are recessed leaving a more spacious feeling shower "Snap" together installation. An audible click lets you know when the walls are properly installed No caulk is required in the seams Conforms to CSA B45.5/IAPMO Z124

The beauty of traditional meets the fresh look of modern. Made of solid Vikrell material, the four piece modular design is easy to install, with caulkless seams and snap together walls. The seat makes this shower ultimately versatile. The seat can be positioned on the right or left side of the shower or can be easily removed.

  • 48" Shower Module
  • Made from solid Vikrell material for strength, durability, and lasting beauty.
  • Modular design allows for easy installation during any phase of construction
  • High-gloss finish provides a smooth, shiny surface that is easy to clean
  • Geometric backwall design adds visual interest while easy to clean (walls are required to complete the installation)
  • Extra deep, 36" shower can sit next to the most popular whirlpool sizes for a clean straight wall line
  • 12" wide seat can be positioned on the left or right side of the shower or it can be removed for regular showering
  • Ample storage shelves are recessed leaving a more spacious feeling shower
  • "Snap" together installation. An audible click lets you know when the walls are properly installed
  • No caulk is required in the seams
  • Conforms to CSA B45.5/IAPMO Z124
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Accord: 72280100
Product Name Shower
Unlock Full Specs
to access all available technical data

Similar Products