Sterling Plumbing Shower Accord: 72250106

Description
The Accord bath and shower line blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while providing abundant storage. In keeping with the Accord family of products, the seams are caulkless for faster installation. 42" Shower Module Made from solid Vikrell material for strength, durability, and lasting beauty. Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean. Geometric backwall design adds visual interest while easy to clean Rounded interior space provides more room for the bather Abundant, recessed storage reduces the visual clutter "Snap" together installation. An audible click lets you know when the walls are properly installed No caulking required in the seams Includes age in place factory installed backers for later grab bar installation. Conforms to CSA B45 National Consensus Standards
Datasheet
Description
The Accord bath and shower line blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while providing abundant storage. In keeping with the Accord family of products, the seams are caulkless for faster installation. 42" Shower Module Made from solid Vikrell material for strength, durability, and lasting beauty. Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean. Geometric backwall design adds visual interest while easy to clean Rounded interior space provides more room for the bather Abundant, recessed storage reduces the visual clutter "Snap" together installation. An audible click lets you know when the walls are properly installed No caulking required in the seams Includes age in place factory installed backers for later grab bar installation. Conforms to CSA B45 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Accord bath and shower line blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while providing abundant storage. In keeping with the Accord family of products, the seams are caulkless for faster installation. 42" Shower Module Made from solid Vikrell material for strength, durability, and lasting beauty. Modular design allows for easy installation during any phase of construction High-gloss finish provides a smooth, shiny surface that is easy to clean. Geometric backwall design adds visual interest while easy to clean Rounded interior space provides more room for the bather Abundant, recessed storage reduces the visual clutter "Snap" together installation. An audible click lets you know when the walls are properly installed No caulking required in the seams Includes age in place factory installed backers for later grab bar installation. Conforms to CSA B45 National Consensus Standards

The Accord bath and shower line blends traditional and modern design. The curved wall maximizes the bathing area and creates a sense of openness and space while providing abundant storage. In keeping with the Accord family of products, the seams are caulkless for faster installation.

  • 42" Shower Module
  • Made from solid Vikrell material for strength, durability, and lasting beauty.
  • Modular design allows for easy installation during any phase of construction
  • High-gloss finish provides a smooth, shiny surface that is easy to clean.
  • Geometric backwall design adds visual interest while easy to clean
  • Rounded interior space provides more room for the bather
  • Abundant, recessed storage reduces the visual clutter
  • "Snap" together installation. An audible click lets you know when the walls are properly installed
  • No caulking required in the seams
  • Includes age in place factory installed backers for later grab bar installation.
  • Conforms to CSA B45 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Accord: 72250106
Product Name Shower
Unlock Full Specs
to access all available technical data

Similar Products