Sterling Plumbing Datasheets for Sinks (washbasins)
Sinks are washbasins which are used to for a variety of general washing activites. They have a manageable flow of water which is drained away from the basin.
Sinks (washbasins): Learn more
| Product Name | Notes |
|---|---|
| A high/low sink offers the best of all worlds. A deep side for large items and a shallow side for small items. Coupled with the durability and beauty of stainless... | |
| A high/low sink with integrated faucet deck offers the best of all worlds. A deep side for large items and a shallow side for small items. Coupled with the durability... | |
| Add some flash and glamour to your bath or powder room with this round single-basin lavatory. The circular shape and durable stainless steel construction echo sleek design and sophisticated style. | |
| Blending durable design with convenient functionality, the McAllister undercounter high/low double-basin sink serves every kitchen need. A large, deep basin offers generous sink space for large tasks, while a smaller,... | |
| Crisp, clean, and contemporary best describes this sink with ample room for pots and pans. Made of solid Vikrell material, the Breeze is not only visually fresh but extremely durable. | |
| Decidedly different in style, the D-bowl design offers a fresh look to the kitchen while providing the durability and appeal of stainless. steel. Optimized front-to-back dimension maximizes the amount of... | |
| Decidedly different in style, the D-bowl design with integrated faucet deck offers a fresh look to the kitchen while providing the durability and appeal of stainless. steel. Integrated faucet deck... | |
| Featuring sound absorption technology and a spacious basin, the Southhaven single-basin kitchen sink easily accommodates pots and pans of all sizes, and blends into any style kitchen. With stainless steel... | |
| Featuring sound absorption technology and a spacious single-basin, the Southhaven kitchen sink easily accommodates pots and pans of all sizes, and blends into any style kitchen. With stainless steel construction,... | |
| Featuring two spacious basins and sound absorption technology, the Southhaven Double-basin sink is perfect for any kitchen. Its stainless steel construction is both durable and easy to clean. Self-rimming style... | |
| For a classic, stainless steel look in the kitchen, Sterling introduces the McAllister single-basin kitchen sink. The pared-down design and deep, 8" basin are a versatile fit for any kitchen's... | |
| Geometric design lines crafted in stainless steel offer a contemporary twist to the kitchen sink, while sound absorption technology and a generous single-basin provide classic Sterling features. Contemporary design lines... | |
| Geometric design lines crafted in stainless steel offer a contemporary twist to the kitchen sink, while sound absorption technology and ample basin depth provide classic Sterling features. Contemporary design lines... | |
| Geometric design lines crafted in stainless steel offer a contemporary twist to the kitchen sink, while sound absorption technology and ample basin depth provide classic Sterling features. Self-rimming style with... | |
| Geometric design lines crafted in stainless steel offer a contemporary twist to the kitchen sink, while sound absorption technology and ample double-basins provide classic Sterling features. Contemporary design lines inspired... | |
| Geometric design lines crafted in stainless steel offer a contemprary twist to the kitchen sink, while sound absorption technology and an ample basin provide classic Sterling features Contemporary design lines... | |
| Ideal for bar, entertainment or island applications, the Springdale sink can also be mixed and matched or paired up with another undercounter sink for unique user needs or to create... | |
| Ideal for bar, entertainment or island applications, the Springdale sink offers versatility to customize the look of your kitchen. The undermount design includes a 1/2" reveal option 7" Basin depth... | |
| Ideal for bar, entertainment or island applications, the Springdale sink offers versatility to customize the look of your kitchen. Undermount design 7" Basin depth 3-5/8" Drain opening Made from 19... | |
| Ideal for bar, entertainment, or island applications, the Springdale sink is perfect for those who want to expand water delivery inside or outside of the kitchen. This undermount design includes... | |
| Made of solid Vikrell material, the durable, easy to install Latitude utility sink offers subtle, contemporary style. Along with the unique, quarter-deck design, the free standing metal stand provides extra... | |
| Made of solid Vikrell material, the durable, easy to install Latitude utility sink offers subtle, contemporary style.The unique quarter-deck design provides shelf space for storage and cleaning, and adds to... | |
| Made of solid Vikrell material, the Latitude undercounter utility sink offers subtle, contemporary design that's both durable and easy to install. The large basin with a unique quarter-deck, and undercounter... | |
| Offering durable craftsmanship and a deep, 7" basin, the Middleton Double-basin sink is the ideal solution for any kitchen. Sound absorption technology and stainless steel construction ensure years of quality... | |
| Offering durable craftsmanship and a deep, 7" basin, the Middleton single-basin sink is the ideal solution for any kitchen. Sound absorption technology and stainless steel construction ensure years of quality... | |
| Offering durable craftsmanship and a deep, 8" basin, the Middleton Double-basin sink is the ideal solution for any kitchen. Sound absorption technology and stainless steel construction ensure years of quality... | |
| Offering durable craftsmanship and a deep, 8" basin, the Middleton single-basin sink is the ideal solution for any kitchen. Sound absorption technology and stainless steel construction ensure years of quality... | |
| Perfect for bathrooms of any size and style, this oval lavatory pairs classic design with smooth curves. Its solid Vikrell material comes in a variety of colors, allowing versatility with... | |
| Stainless steel sinks by Sterling coordinate beautifully with today's countertops, from solid-surface to fabricated solids and hardwoods. With their single-sheet stainless steel fabrication, they provide a clean seamless aesthetic at... | |
| The attractive design of the Sanibel lavatory adds a touch of refinement to any bath. It's self-rimming, drop-in design features a compact size with ample basin space. Crafted of Grade... | |
| The beauty of stainless steel combined with the versatility of a deep, offset sink and integrated faucet deck is a winning combination in any kitchen. Integrated faucet deck prevents drilling... | |
| The beauty of stainless steel combined with the versatility of a deep, offset sink is a winning combination in any kitchen. Optimized front-to-back dimension maximizes the amount of countertop material... | |
| The curved deck design of the Southhaven Double-basin sink mimics the cresting ocean waves and creates a stunning focal point in the kitchen. Its stainless steel construction and 8" deep... | |
| The curved deck design of the Southhaven Double-basin sink mimics the cresting ocean waves and creates a stunning focal point in the kitchen. Its stainless steel construction and sound absorption... | |
| The gentle, curving lines of the Southhaven Double-basin sink flow from the corners of the basin to the rounded deck design. Spacious double-basins and stainless steel construction ensure the sink... | |
| The innovative design of the McAllister undercounter double-basin kitchen sink provides versatile functionality in durable stainless steel. The unequal double-basins accommodate large and small items, and create a stylish focal... | |
| The Maxeen single-basin kitchen sink offers dependable performance in a variety of colors to match any kitchen dcor. The unique basin shape accounts for those large pots and pans with... | |
| The Maxeen undercounter single-basin kitchen sink offers dependable performance in a variety of colors to match any kitchen decor. The unique basin shape accounts for those large pots and pans... | |
| The McAllister double-basin stainless steel sink has the classic, stainless steel look for the kitchen with a pared-down design and ample basin room. The undermount design includes a 1/2" reveal... | |
| The McAllister single-basin stainless steel sink has the classic, stainless steel look for the kitchen with a 9" deep basin that is great for washing any size item, from cookie... | |
| The minimalist design of the Wescott undercounter lavatory brings contemporary style to any bath or powder room. Crafted from vitreous china, it comes in a variety of colors to match... | |
| The minimalist design of the Wescott undercounter lavatory brings contemporary style to any bath or powder room. Crafted from vitreous china, the lavatory comes in a variety of colors to... | |
| The rounded corners and minimalist design of the Middleton Double-basin sink offer sleek, modern style in the kitchen. Stainless steel construction and sound absorption technology ensure years of quality use. | |
| The rounded corners and minimalist design of the Middleton single-basin sink offer sleek, modern style in the kitchen. Stainless steel construction and sound absorption technology ensure years of quality use. | |
| The rounded corners and minimalist design of the Sterling Double-basin sink offer sleek, modern style in the kitchen. Stainless steel construction and sound absorption technology ensure years of quality use. | |
| The smooth lines and round edges of the Sacramento lavatory complement any bath or powder room. Crafted from durable vitreous china, the lavatory comes in a variety of colors, offering... | |
| The smooth lines and round edges of the Sacramento pedestal lavatory complement any bath or powder room. Crafted from durable vitreous china, the lavatory comes in a variety of colors,... | |
| The smooth lines and round edges of the Sacramento pedestal lavatory complement any bath or powder room. Crafted from durable vitreous china, the lavatory comes in a variety of colors. | |
| The Southampton lavatory provides integrated, sturdy design in the bath or powder room. The lavatory's wide deck and unique basin shape provide maximum space for soap dispensers and other bathroom... | |
| The Southampton pedestal lavatory provides integrated, sturdy design in the bath or powder room. The lavatory's wide deck and unique basin shape provide maximum space for soap dispensers and other... | |
| The versatile design of the Maxeen kitchen sink allows it to blend seamlessly into any style kitchen. Its durable Vikrell material comes in a variety of colors, and with unequal... | |
| The versatile design of the Maxeen undercounter kitchen sink allows it to blend seamlessly into any style kitchen for maximum functionality. Its durable Vikrell material comes in a variety of... | |
| The Worthington Barrier-free lavatory provides wall-hung installation, leaving the space below the sink open for easy access. The sloping basin ensures that water remains in the sink, and gives the... | |
| These self-rimming sinks are ideal for additional functionality in the kitchen by providing help with clean-up, meal prep, or hand-washing. 5-1/2" Basin depth 2" Drain opening One-hole faucet punching Made... | |
| These self-rimming sinks are ideal for additional functionality in the kitchen by providing help with clean-up, meal prep, or hand-washing. 5-1/2" Basin depth 2" Drain opening Two-hole faucet punching Made... | |
| These self-rimming sinks are ideal for additional functionality in the kitchen by providing help with clean-up, meal prep, or hand-washing. 5-1/2" Basin depth 3-5/8" Drain opening One-hole faucet punching Made... | |
| These self-rimming sinks are ideal for additional functionality in the kitchen by providing help with clean-up, meal prep, or hand-washing. 5-1/2" Basin depth 3-5/8" Drain opening Two-hole faucet punching Made... | |
| This contemporary sink is a study of fluid visual movement offering a gently sloping saddle and tight corner radii. Made of solid Vikrell material, the Slope brings together design and... | |
| This traditional oval lavatory adds contemporary flair to a classic design. Constructed from durable Vikrell material, it comes in a variety of colors to fit any style bath or powder... | |
| This traditional round lavatory adds contemporary flair to a classic design. Constructed from durable Vikrell material, the lavatory comes in a variety of colors to fit any style bath or... | |
| With gently curving lines and a d-shaped basin, the Elliot oval lavatory offers a playful design to any bath or powder room. Its vitreous china construction comes in a variety... | |
| With gently curving lines and a d-shaped basin, the Modesto round lavatory offers a playful design to any bath or powder room. Its vitreous china construction comes in a variety... | |
| With its geometric shape and minimal style, the Stinson self-rimming lavatory is a perfect addition to the contemporary bathroom. Crafted from durable vitreous china, it comes in a variety of... | |
| With its geometric shape and minimal style, the Stinson undercounter lavatory is a perfect addition to the contemporary bathroom. Crafted from durable vitreous china, it comes in a variety of... | |
| Crafted from 22-gauge stainless steel Generous 13 1/4" x 10 1/2" basin No faucet holes to accommodate either wall-mount or countertop faucet Self-rimming or undercounter installation Mirror deck finish Limited... | |
| Crafted of Grade A Vitreous China to provide a durable, non-porous product with a hard, glossy finish. Generous 19" basin Single Faucet hole drilling Self-rimming design Limited 5 year warranty... | |
| Crafted of Grade A Vitreous China to provide a durable, non-porous product with a hard, glossy finish. Generous 23"x18" basin Single faucet-hole drilling Self-rimming design Limited 5 year warranty ADA... | |
| Made from solid Vikrell material for strength, durability, and lasting beauty Durable swirl-gloss finish with a smooth easy to clean surface Ideal for high-traffic, heavily used bathrooms Drilled with 4"... |